FAG from Schaeffler deep groove ball bearings are versatile, self-retaining bearings with solid outer rings, inner rings and ball and cage assemblies. These products are of simple design, durable in operation and easy to maintain. They are available in single and double row designs and in open and sealed variants. Due to the production technology used, open bearings can still have turned recesses on the outer ring for seals or shields.
Open bearings are suitable for high speeds. Due to the manufacturing process, they have turned recesses for sealing washers and sealing shields.
⢠Low noise levels,⢠Improved sealing,⢠Lower friction,⢠Cost-effective
Inside Diameter = 35mm
Outside Diameter = 72mm
Ball Bearing Type = Deep Groove
Race Width = 17mm
End Type = Sealed
Number of Rows = 1
Static Load Rating = 15300N
Material = Steel
Cage Material = Steel
Race Type = Plain
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 1371668 |
Primary Bearing Category | Radial Ball Bearing |
Seals / Shields | Single Seal |
Design Units | Metric |
Bore | 1.3780 inch (35.000 mm) |