FAG from Schaeffler self-aligning ball bearings are double row, self-retaining units. They comprise of solid outer rings with a concave raceway, inner rings with a cylindrical or tapered bore and ball and cage assemblies. The bearings are available in open and sealed versions.
⢠Lower operating costs,⢠Reduced maintenance due to improved lubrication,⢠Lower heat generation,⢠Less noise,⢠Can support both axial and radial forces
C3 - Radial internal clearance larger than normal,TVH - Solid cage made from glass fibre reinforced polyamide 66,2RS - Contact seals on both sides
Inside Diameter = 15mm
Outside Diameter = 35mm
Ball Bearing Type = Self Aligning
Race Width = 14mm
End Type = Sealed
Number of Rows = 2
Static Load Rating = 1730N
Material = Steel
Race Type = Plain
Dynamic Load Rating = 7700N
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 1371490 |
Primary Bearing Category | Radial Ball Bearing |
Seals / Shields | Single Seal |
Features | Self-aligning |
Design Units | Metric |
Bore | 0.5906 inch (15.000 mm) |