RS Components, Ltd. V & Wedge Belts 1368408

Description
SPZ Section Wrapped Wedge Belt 800mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 800mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368408 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368408
V & Wedge Belts 1368408
SPZ Section Wrapped Wedge Belt 800mm L

SPZ Section Wrapped Wedge Belt 800mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368408
Product Name V & Wedge Belts
Belt Length 31.50 inch (800.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 42.52 inch (1080.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 2149766 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.36 inch (314.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1368376 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 92.91 inch (2360.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 2056723 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
View Details