RS Components, Ltd. 1357303

Description
Aluminium bin rail for stacking and picking bins. Designed for TPH work benches.Available in different sizes for use with different benches. • Designed for TPH work benches. • Load capacity of 15 kg Type = Bin Profile Bin Material = Aluminium Overall Width = 1415mm For Use With = TPH 715 Workbench, TPH 915 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1357303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium bin rail for stacking and picking bins. Designed for TPH work benches.Available in different sizes for use with different benches. • Designed for TPH work benches. • Load capacity of 15 kg Type = Bin Profile Bin Material = Aluminium Overall Width = 1415mm For Use With = TPH 715 Workbench, TPH 915 Workbench

Aluminium bin rail for stacking and picking bins. Designed for TPH work benches.Available in different sizes for use with different benches.
• Designed for TPH work benches. • Load capacity of 15 kg
Type = Bin Profile
Bin Material = Aluminium
Overall Width = 1415mm
For Use With = TPH 715 Workbench, TPH 915 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1357303
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

 - 1366431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 7.64 inch (194 mm)
Width 14.17 inch (360 mm)
View Details
 - 7604189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
View Details
 - 7719212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
View Details
 - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details