RS Components, Ltd. 1357238

Description
Workshop Vinyl bench work top. Manufactured with a plywood and chipboard core, galvanised steel front edges and grey vinyl surface. Designed with threaded bushings for fixing legs and drawer units. Type = Work Top Material = Vinyl Maximum Load = 750kg Length = 1500mm Width = 750mm Height = 50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Workshop Vinyl bench work top. Manufactured with a plywood and chipboard core, galvanised steel front edges and grey vinyl surface. Designed with threaded bushings for fixing legs and drawer units. Type = Work Top Material = Vinyl Maximum Load = 750kg Length = 1500mm Width = 750mm Height = 50mm

Workshop Vinyl bench work top. Manufactured with a plywood and chipboard core, galvanised steel front edges and grey vinyl surface. Designed with threaded bushings for fixing legs and drawer units.
Type = Work Top
Material = Vinyl
Maximum Load = 750kg
Length = 1500mm
Width = 750mm
Height = 50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1357238
Type Work Top
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Work Bench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
RS Components, Ltd.
Specs
Type ESD Bench Top
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
View Details
 - 8417715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work Bench Mat
Length 35.4 inch (900 mm)
Width 23.6 inch (600.00 mm)
View Details
RS Components, Ltd.
Specs
Type Work Bench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details