RS Components, Ltd. 1345552

Description
RS 14mm panel mount hyper bright LED indicators, with 10mm coloured diffused epoxy lens, available in prominent or flush bezel styles. Applications they are typically used in include: process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 35.6 mm Type = Panel Mount Lamp Type = LED Bezel Style = Flush Bezel Colour = Chrome IP Rating = IP67
Request a Quote
Description
RS 14mm panel mount hyper bright LED indicators, with 10mm coloured diffused epoxy lens, available in prominent or flush bezel styles. Applications they are typically used in include: process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 35.6 mm Type = Panel Mount Lamp Type = LED Bezel Style = Flush Bezel Colour = Chrome IP Rating = IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1345552 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS 14mm panel mount hyper bright LED indicators, with 10mm coloured diffused epoxy lens, available in prominent or flush bezel styles. Applications they are typically used in include: process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 35.6 mm Type = Panel Mount Lamp Type = LED Bezel Style = Flush Bezel Colour = Chrome IP Rating = IP67

RS 14mm panel mount hyper bright LED indicators, with 10mm coloured diffused epoxy lens, available in prominent or flush bezel styles. Applications they are typically used in include: process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools.
• IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish
Voltage Rating = 24 V dc
Light Output Colour = Red
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 35.6 mm
Type = Panel Mount
Lamp Type = LED
Bezel Style = Flush
Bezel Colour = Chrome
IP Rating = IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1345552
Unlock Full Specs
to access all available technical data

Similar Products

 - 1246430 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205016 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329122 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1951151 - RS Components, Ltd.
RS Components, Ltd.
View Details