RS Components, Ltd. Tool Chests & Tool Cabinets 2555031

Description
RS PRO A01-06WW Tool Cabinet
Request a Quote
Description
RS PRO A01-06WW Tool Cabinet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Chests & Tool Cabinets - 2555031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Chests & Tool Cabinets
2555031
Tool Chests & Tool Cabinets 2555031
RS PRO A01-06WW Tool Cabinet

RS PRO A01-06WW Tool Cabinet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2555031
Product Name Tool Chests & Tool Cabinets
Type Bin Cabinet; Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1231790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.31 inch (465 mm)
View Details
Server Cabinets - 1863292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 43.78 inch (1112 mm)
View Details
Tool Bags - 179801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 17.72 inch (450 mm)
Width 13.58 inch (345 mm)
View Details
Tool Bags - 179900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 19.50 inch (495 mm)
View Details