High temperature & oil resistance. Temperature range -15°C to +200°C. Excellent resistance to flame, weather, oxidation and ozone
Inside Diameter = 18.66mm
Outside Diameter = 25.4mm
Thickness = 3.53mm
Type = O-Ring Seal
Material = Fluorocarbon Elastomer
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +200°C
RS Components, Ltd. | |
---|---|
Product Category | O-rings |
Product Number | 129123 |
Inside Diameter (ID) | 0.7346 inch (18.66 mm) |