RS Components, Ltd. 1264950

Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 60.3kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Shore Hardness = 60Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 60.3kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Shore Hardness = 60Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264950 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 60.3kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Shore Hardness = 60Shore A Overall Height = 10mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male Only
Compression Load = 60.3kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 25mm
Shore Hardness = 60Shore A
Overall Height = 10mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264950
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 1265968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details
 - 2371770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 2371916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.54 inch (90 mm)
View Details