RS Components, Ltd. 1264903

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 42.1kg Shearing Load = 15.84kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 60Shore A Overall Height = 25mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 42.1kg Shearing Load = 15.84kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 60Shore A Overall Height = 25mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264903 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 42.1kg Shearing Load = 15.84kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 60Shore A Overall Height = 25mm Maximum Operating Temperature = +70°C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Compression Load = 42.1kg
Shearing Load = 15.84kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 25mm
Shore Hardness = 60Shore A
Overall Height = 25mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264903
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7426844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.67 inch (42.5 mm)
View Details
 - 1263977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 8112439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.74 inch (95 mm)
View Details
 - 2983020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details