RS Components, Ltd. 1264281

Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 58kg Shearing Load = 14kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 60mm Shore Hardness = 50Shore A Overall Height = 60mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 58kg Shearing Load = 14kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 60mm Shore Hardness = 50Shore A Overall Height = 60mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264281 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 58kg Shearing Load = 14kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 60mm Shore Hardness = 50Shore A Overall Height = 60mm Maximum Operating Temperature = +70°C

RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 58kg
Shearing Load = 14kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 60mm
Shore Hardness = 50Shore A
Overall Height = 60mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264281
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.77 inch (45 mm)
View Details
 - 1264923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M3
Length 0.1969 inch (5 mm)
View Details
 - 2371821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.76 inch (70 mm)
View Details
 - 1264271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.97 inch (50 mm)
View Details