The Luisiana Superelastic hosing from Merlett is a PVC hose with rigid PVC spirals.
Inner Diameter = 45mm
Outer Diameter = 52.8mm
Material = PVC
Colour = Green
Reinforced = Yes
Suitable Applications = Liquid
Length = 10m
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +55°C
Maximum Working Pressure = 4 bar
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 1258963 |
Type | Plastic |
Material | Poly Vinyl Chloride |
Features | Reinforced |
Color / Clarity | Solid |
Application | Liquid |