The America Oil hosing from Merlett is a PVC hose with rigid PVC spirals and a smooth inside.
Inner Diameter = 76mm
Outer Diameter = 89mm
Material = PVC
Colour = Blue
Reinforced = Yes
Suitable Applications = Oil
Length = 10m
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +55°C
Maximum Working Pressure = 3.5 bar
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 1259242 |
Type | Plastic |
Material | Poly Vinyl Chloride |
Features | Reinforced |
Color / Clarity | Solid |
Application | Oil/Fuel; Oil |