RS Components, Ltd. 1253677

Description
B66364 series ETD 39/20/13 coil formers from EPCOS are constructed from GFR polyterephthalate and are suitable for use with B66363 transformer ferrite cores. B66364 coil formers have 16 pins. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085: B66364B: F. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat. Accessory Type = Horizontal Coil Former For Use With = ETD 39/20/13 Core Number of Pins = 16 Material = GFR Polyterephthalate Length = 44.6mm Width = 46.8mm Maximum Temperature = +155°C
Request a Quote
Description
B66364 series ETD 39/20/13 coil formers from EPCOS are constructed from GFR polyterephthalate and are suitable for use with B66363 transformer ferrite cores. B66364 coil formers have 16 pins. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085: B66364B: F. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat. Accessory Type = Horizontal Coil Former For Use With = ETD 39/20/13 Core Number of Pins = 16 Material = GFR Polyterephthalate Length = 44.6mm Width = 46.8mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253677 - RS Components, Ltd.
Corby, Northants, United Kingdom
B66364 series ETD 39/20/13 coil formers from EPCOS are constructed from GFR polyterephthalate and are suitable for use with B66363 transformer ferrite cores. B66364 coil formers have 16 pins. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085: B66364B: F. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat. Accessory Type = Horizontal Coil Former For Use With = ETD 39/20/13 Core Number of Pins = 16 Material = GFR Polyterephthalate Length = 44.6mm Width = 46.8mm Maximum Temperature = +155°C

B66364 series ETD 39/20/13 coil formers from EPCOS are constructed from GFR polyterephthalate and are suitable for use with B66363 transformer ferrite cores. B66364 coil formers have 16 pins. They meet the UL 94 V-0 standard and have an insulation class of IEC 60085: B66364B: F. These coil formers meet the IEC 60068-2-20 standard for solderability and resistance to soldering heat.
Accessory Type = Horizontal Coil Former
For Use With = ETD 39/20/13 Core
Number of Pins = 16
Material = GFR Polyterephthalate
Length = 44.6mm
Width = 46.8mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253677
Unlock Full Specs
to access all available technical data

Similar Products

 - 6479238 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253615 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407241 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6479632P - RS Components, Ltd.
RS Components, Ltd.
View Details