RS Components, Ltd. 1253615

Description
EPCOS E20/10/6 coil formers are made from GFR polyterephthalate UL 94 V-0 insulation to IEC 60085, Maximum operating temperature 155°C. Solderability to IEC 60068-2-20. Accessory Type = Horizontal Coil Former For Use With = E 25/13/7 Core Number of Pins = 10 Material = GFR Polyterephthalate Length = 27.5mm Width = 28mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E20/10/6 coil formers are made from GFR polyterephthalate UL 94 V-0 insulation to IEC 60085, Maximum operating temperature 155°C. Solderability to IEC 60068-2-20. Accessory Type = Horizontal Coil Former For Use With = E 25/13/7 Core Number of Pins = 10 Material = GFR Polyterephthalate Length = 27.5mm Width = 28mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253615 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E20/10/6 coil formers are made from GFR polyterephthalate UL 94 V-0 insulation to IEC 60085, Maximum operating temperature 155°C. Solderability to IEC 60068-2-20. Accessory Type = Horizontal Coil Former For Use With = E 25/13/7 Core Number of Pins = 10 Material = GFR Polyterephthalate Length = 27.5mm Width = 28mm Maximum Temperature = +155°C

EPCOS E20/10/6 coil formers are made from GFR polyterephthalate UL 94 V-0 insulation to IEC 60085, Maximum operating temperature 155°C. Solderability to IEC 60068-2-20.
Accessory Type = Horizontal Coil Former
For Use With = E 25/13/7 Core
Number of Pins = 10
Material = GFR Polyterephthalate
Length = 27.5mm
Width = 28mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253615
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253624 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407260 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407257P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407314 - RS Components, Ltd.
RS Components, Ltd.
View Details