RS Components, Ltd. 1253648

Description
EPCOS E16/8/5 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = E 16/8/5 Core Number of Pins = 8 Material = GFR Polyterephthalate Length = 17.8mm Width = 11.1mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E16/8/5 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = E 16/8/5 Core Number of Pins = 8 Material = GFR Polyterephthalate Length = 17.8mm Width = 11.1mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253648 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E16/8/5 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = E 16/8/5 Core Number of Pins = 8 Material = GFR Polyterephthalate Length = 17.8mm Width = 11.1mm Maximum Temperature = +155°C

EPCOS E16/8/5 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-20.
Accessory Type = Vertical Coil Former
For Use With = E 16/8/5 Core
Number of Pins = 8
Material = GFR Polyterephthalate
Length = 17.8mm
Width = 11.1mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253648
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407370P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407279 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253351 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253404 - RS Components, Ltd.
RS Components, Ltd.
View Details