RS Components, Ltd. 1253339

Description
EPCOS ER9 5/5 Coil former with gullwing terminals, made from GFR liquid crystal polymer UL 94 V-0 insulation class to IEC 60085. Maximum operating temperature 155°C. Solderability to 60068-2-58. Accessory Type = SMD Coil Former For Use With = ER 9.5/5 Core Number of Pins = 8 Material = GFR Liquid Crystal Polymer Length = 7.6mm Width = 8.2mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS ER9 5/5 Coil former with gullwing terminals, made from GFR liquid crystal polymer UL 94 V-0 insulation class to IEC 60085. Maximum operating temperature 155°C. Solderability to 60068-2-58. Accessory Type = SMD Coil Former For Use With = ER 9.5/5 Core Number of Pins = 8 Material = GFR Liquid Crystal Polymer Length = 7.6mm Width = 8.2mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253339 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS ER9 5/5 Coil former with gullwing terminals, made from GFR liquid crystal polymer UL 94 V-0 insulation class to IEC 60085. Maximum operating temperature 155°C. Solderability to 60068-2-58. Accessory Type = SMD Coil Former For Use With = ER 9.5/5 Core Number of Pins = 8 Material = GFR Liquid Crystal Polymer Length = 7.6mm Width = 8.2mm Maximum Temperature = +155°C

EPCOS ER9 5/5 Coil former with gullwing terminals, made from GFR liquid crystal polymer UL 94 V-0 insulation class to IEC 60085. Maximum operating temperature 155°C. Solderability to 60068-2-58.
Accessory Type = SMD Coil Former
For Use With = ER 9.5/5 Core
Number of Pins = 8
Material = GFR Liquid Crystal Polymer
Length = 7.6mm
Width = 8.2mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253339
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407266 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407272P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253408 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2125088P - RS Components, Ltd.
RS Components, Ltd.
View Details