RS Components, Ltd. 1253643

Description
EPCOS E13/7/4 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58 The SMD coil former with gullwing terminals is made from GFR liquid crystal polymer. Accessory Type = SMD Coil Former For Use With = E 13/7/4 Core Number of Pins = 10 Material = GFR Liquid Crystal Polymer Length = 13mm Width = 13mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E13/7/4 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58 The SMD coil former with gullwing terminals is made from GFR liquid crystal polymer. Accessory Type = SMD Coil Former For Use With = E 13/7/4 Core Number of Pins = 10 Material = GFR Liquid Crystal Polymer Length = 13mm Width = 13mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253643 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E13/7/4 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58 The SMD coil former with gullwing terminals is made from GFR liquid crystal polymer. Accessory Type = SMD Coil Former For Use With = E 13/7/4 Core Number of Pins = 10 Material = GFR Liquid Crystal Polymer Length = 13mm Width = 13mm Maximum Temperature = +155°C

EPCOS E13/7/4 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58 The SMD coil former with gullwing terminals is made from GFR liquid crystal polymer.
Accessory Type = SMD Coil Former
For Use With = E 13/7/4 Core
Number of Pins = 10
Material = GFR Liquid Crystal Polymer
Length = 13mm
Width = 13mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253643
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253330 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253422 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407345P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407317 - RS Components, Ltd.
RS Components, Ltd.
View Details