RS Components, Ltd. 1253422

Description
EPCOS B65877 PQ26/20 Coil former is made of GFR thermostatting plastic UL94 V0 Insulation class to 60085. Maximum temperature is 180°C. Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil Former For Use With = PQ 26 x 20 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Length = 26.5mm Width = 29.3mm Maximum Temperature = +180°C
Request a Quote
Description
EPCOS B65877 PQ26/20 Coil former is made of GFR thermostatting plastic UL94 V0 Insulation class to 60085. Maximum temperature is 180°C. Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil Former For Use With = PQ 26 x 20 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Length = 26.5mm Width = 29.3mm Maximum Temperature = +180°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253422 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS B65877 PQ26/20 Coil former is made of GFR thermostatting plastic UL94 V0 Insulation class to 60085. Maximum temperature is 180°C. Solderability to IEC 60068-2-20 Accessory Type = Vertical Coil Former For Use With = PQ 26 x 20 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Length = 26.5mm Width = 29.3mm Maximum Temperature = +180°C

EPCOS B65877 PQ26/20 Coil former is made of GFR thermostatting plastic UL94 V0 Insulation class to 60085. Maximum temperature is 180°C. Solderability to IEC 60068-2-20
Accessory Type = Vertical Coil Former
For Use With = PQ 26 x 20 Core
Number of Pins = 12
Material = GFR Thermosetting Plastic
Length = 26.5mm
Width = 29.3mm
Maximum Temperature = +180°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253422
Unlock Full Specs
to access all available technical data

Similar Products

 - 2126722 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253403 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407282P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253405 - RS Components, Ltd.
RS Components, Ltd.
View Details