RS Components, Ltd. 1253623

Description
EPCOS E30/15/7 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Vertical Coil Former For Use With = E 30/15/7 Core Number of Pins = 12 Material = GFR Polyterephthalate Length = 35.4mm Width = 19.2mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E30/15/7 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Vertical Coil Former For Use With = E 30/15/7 Core Number of Pins = 12 Material = GFR Polyterephthalate Length = 35.4mm Width = 19.2mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253623 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E30/15/7 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Vertical Coil Former For Use With = E 30/15/7 Core Number of Pins = 12 Material = GFR Polyterephthalate Length = 35.4mm Width = 19.2mm Maximum Temperature = +155°C

EPCOS E30/15/7 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58.
Accessory Type = Vertical Coil Former
For Use With = E 30/15/7 Core
Number of Pins = 12
Material = GFR Polyterephthalate
Length = 35.4mm
Width = 19.2mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253623
Unlock Full Specs
to access all available technical data

Similar Products

 - 2125038 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253415 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407260P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407311 - RS Components, Ltd.
RS Components, Ltd.
View Details