RS Components, Ltd. 1253622

Description
EPCOS E30/15/7 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Horizontal Coil Former For Use With = E 30/15/7 Core Number of Pins = 14 Material = GFR Polyterephthalate Length = 35.4mm Width = 31.4mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E30/15/7 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Horizontal Coil Former For Use With = E 30/15/7 Core Number of Pins = 14 Material = GFR Polyterephthalate Length = 35.4mm Width = 31.4mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253622 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E30/15/7 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Horizontal Coil Former For Use With = E 30/15/7 Core Number of Pins = 14 Material = GFR Polyterephthalate Length = 35.4mm Width = 31.4mm Maximum Temperature = +155°C

EPCOS E30/15/7 Coil formers made from GFR polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58.
Accessory Type = Horizontal Coil Former
For Use With = E 30/15/7 Core
Number of Pins = 14
Material = GFR Polyterephthalate
Length = 35.4mm
Width = 31.4mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253622
Unlock Full Specs
to access all available technical data

Similar Products

 - 2129614 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407241P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253337 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407254P - RS Components, Ltd.
RS Components, Ltd.
View Details