RS Components, Ltd. 1253619

Description
EPCOS E32/16/9 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Horizontal Coil Former For Use With = E 32/16/9 Core Number of Pins = 14 Material = GFR Polyterephthalate Length = 37.5mm Width = 35mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E32/16/9 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Horizontal Coil Former For Use With = E 32/16/9 Core Number of Pins = 14 Material = GFR Polyterephthalate Length = 37.5mm Width = 35mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253619 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E32/16/9 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58. Accessory Type = Horizontal Coil Former For Use With = E 32/16/9 Core Number of Pins = 14 Material = GFR Polyterephthalate Length = 37.5mm Width = 35mm Maximum Temperature = +155°C

EPCOS E32/16/9 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58.
Accessory Type = Horizontal Coil Former
For Use With = E 32/16/9 Core
Number of Pins = 14
Material = GFR Polyterephthalate
Length = 37.5mm
Width = 35mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253619
Unlock Full Specs
to access all available technical data

Similar Products

 - 6479597 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253411 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407288 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253609 - RS Components, Ltd.
RS Components, Ltd.
View Details