RS Components, Ltd. 1253603

Description
RM 14 coil formers from EPCOS are constructed from black GFR thermosetting plastic, which meets IEC 60085:H standards. The B65888C1512T001 version is suitable for power applications and has a GFR polyterephthalate construction meeting IEC60085:F. Both materials meet the UL94 V-0 standard. B65888 series coil formers feature solderability and soldering heat resistance to IEC 60068-2-20. These coil formers have squared pins and are offered in 10-pin or 12-pin varieties. RM 14 coil formers are ideal for use in automatic placement machines, enabling inductive components to be produced at a lower cost. A slightly conical and highly accurate internal diameter enables a snug fit on the winding tools and prevents slipping. Even when the winding speed is high, a lengthened wire catching nose ensures that all wire is correctly wound into the wire guidance slots. These coil formers feature a pin-less flange that also ensures a more accurate arrangement of the coil formers for wrapping and winding. EPCOS RM coil formers are also suitable for manual winding. Accessory Type = Vertical Coil Former For Use With = RM 14 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Width = 28.8 (Dia.)mm Maximum Temperature = +180°C
Request a Quote
Description
RM 14 coil formers from EPCOS are constructed from black GFR thermosetting plastic, which meets IEC 60085:H standards. The B65888C1512T001 version is suitable for power applications and has a GFR polyterephthalate construction meeting IEC60085:F. Both materials meet the UL94 V-0 standard. B65888 series coil formers feature solderability and soldering heat resistance to IEC 60068-2-20. These coil formers have squared pins and are offered in 10-pin or 12-pin varieties. RM 14 coil formers are ideal for use in automatic placement machines, enabling inductive components to be produced at a lower cost. A slightly conical and highly accurate internal diameter enables a snug fit on the winding tools and prevents slipping. Even when the winding speed is high, a lengthened wire catching nose ensures that all wire is correctly wound into the wire guidance slots. These coil formers feature a pin-less flange that also ensures a more accurate arrangement of the coil formers for wrapping and winding. EPCOS RM coil formers are also suitable for manual winding. Accessory Type = Vertical Coil Former For Use With = RM 14 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Width = 28.8 (Dia.)mm Maximum Temperature = +180°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253603 - RS Components, Ltd.
Corby, Northants, United Kingdom
RM 14 coil formers from EPCOS are constructed from black GFR thermosetting plastic, which meets IEC 60085:H standards. The B65888C1512T001 version is suitable for power applications and has a GFR polyterephthalate construction meeting IEC60085:F. Both materials meet the UL94 V-0 standard. B65888 series coil formers feature solderability and soldering heat resistance to IEC 60068-2-20. These coil formers have squared pins and are offered in 10-pin or 12-pin varieties. RM 14 coil formers are ideal for use in automatic placement machines, enabling inductive components to be produced at a lower cost. A slightly conical and highly accurate internal diameter enables a snug fit on the winding tools and prevents slipping. Even when the winding speed is high, a lengthened wire catching nose ensures that all wire is correctly wound into the wire guidance slots. These coil formers feature a pin-less flange that also ensures a more accurate arrangement of the coil formers for wrapping and winding. EPCOS RM coil formers are also suitable for manual winding. Accessory Type = Vertical Coil Former For Use With = RM 14 Core Number of Pins = 12 Material = GFR Thermosetting Plastic Width = 28.8 (Dia.)mm Maximum Temperature = +180°C

RM 14 coil formers from EPCOS are constructed from black GFR thermosetting plastic, which meets IEC 60085:H standards. The B65888C1512T001 version is suitable for power applications and has a GFR polyterephthalate construction meeting IEC60085:F. Both materials meet the UL94 V-0 standard. B65888 series coil formers feature solderability and soldering heat resistance to IEC 60068-2-20. These coil formers have squared pins and are offered in 10-pin or 12-pin varieties. RM 14 coil formers are ideal for use in automatic placement machines, enabling inductive components to be produced at a lower cost. A slightly conical and highly accurate internal diameter enables a snug fit on the winding tools and prevents slipping. Even when the winding speed is high, a lengthened wire catching nose ensures that all wire is correctly wound into the wire guidance slots. These coil formers feature a pin-less flange that also ensures a more accurate arrangement of the coil formers for wrapping and winding. EPCOS RM coil formers are also suitable for manual winding.
Accessory Type = Vertical Coil Former
For Use With = RM 14 Core
Number of Pins = 12
Material = GFR Thermosetting Plastic
Width = 28.8 (Dia.)mm
Maximum Temperature = +180°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253603
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253363 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253677 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253355 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407276P - RS Components, Ltd.
RS Components, Ltd.
View Details