RS Components, Ltd. 1253417

Description
EPCOS N65848 EP20 horizontal coil former is made from GFR thermosetting plastic UL94 V-0 insulation class 60085. Maximum operating temperature 155°C. Solderability to IEC60068-2-20.This coil former has squared pins. Accessory Type = Horizontal Coil Former For Use With = EP 20 Core Number of Pins = 10 Material = GFR Thermosetting Plastic Length = 26.8mm Width = 22.8mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS N65848 EP20 horizontal coil former is made from GFR thermosetting plastic UL94 V-0 insulation class 60085. Maximum operating temperature 155°C. Solderability to IEC60068-2-20.This coil former has squared pins. Accessory Type = Horizontal Coil Former For Use With = EP 20 Core Number of Pins = 10 Material = GFR Thermosetting Plastic Length = 26.8mm Width = 22.8mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253417 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS N65848 EP20 horizontal coil former is made from GFR thermosetting plastic UL94 V-0 insulation class 60085. Maximum operating temperature 155°C. Solderability to IEC60068-2-20.This coil former has squared pins. Accessory Type = Horizontal Coil Former For Use With = EP 20 Core Number of Pins = 10 Material = GFR Thermosetting Plastic Length = 26.8mm Width = 22.8mm Maximum Temperature = +155°C

EPCOS N65848 EP20 horizontal coil former is made from GFR thermosetting plastic UL94 V-0 insulation class 60085. Maximum operating temperature 155°C. Solderability to IEC60068-2-20.This coil former has squared pins.
Accessory Type = Horizontal Coil Former
For Use With = EP 20 Core
Number of Pins = 10
Material = GFR Thermosetting Plastic
Length = 26.8mm
Width = 22.8mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253417
Unlock Full Specs
to access all available technical data

Similar Products

 - 2125038 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253330 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6479238P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407336P - RS Components, Ltd.
RS Components, Ltd.
View Details