RS Components, Ltd. 1246395

Description
12 mm flush bezel panel mount LED indicators. Supplied with fixing nut and spring washer. • Flush to panel mounting. • Panel sealed to IP67. • 12 Volts DC to 220 VAC. • 8 mm coloured diffused epoxy lens. • Plated brass bezel finished in bright chrome or black chrome. • Solder Lug/Faston terminals Voltage Rating = 12 V dc Light Output Colour = Hyper Bright Red Mounting Hole Size = 12mm Lamp Size = 8 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston Terminal, Solder Lug Bezel Style = Flush Bezel Colour = Bright Chrome IP Rating = IP67
Request a Quote
Description
12 mm flush bezel panel mount LED indicators. Supplied with fixing nut and spring washer. • Flush to panel mounting. • Panel sealed to IP67. • 12 Volts DC to 220 VAC. • 8 mm coloured diffused epoxy lens. • Plated brass bezel finished in bright chrome or black chrome. • Solder Lug/Faston terminals Voltage Rating = 12 V dc Light Output Colour = Hyper Bright Red Mounting Hole Size = 12mm Lamp Size = 8 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston Terminal, Solder Lug Bezel Style = Flush Bezel Colour = Bright Chrome IP Rating = IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1246395 - RS Components, Ltd.
Corby, Northants, United Kingdom
12 mm flush bezel panel mount LED indicators. Supplied with fixing nut and spring washer. • Flush to panel mounting. • Panel sealed to IP67. • 12 Volts DC to 220 VAC. • 8 mm coloured diffused epoxy lens. • Plated brass bezel finished in bright chrome or black chrome. • Solder Lug/Faston terminals Voltage Rating = 12 V dc Light Output Colour = Hyper Bright Red Mounting Hole Size = 12mm Lamp Size = 8 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston Terminal, Solder Lug Bezel Style = Flush Bezel Colour = Bright Chrome IP Rating = IP67

12 mm flush bezel panel mount LED indicators. Supplied with fixing nut and spring washer.
• Flush to panel mounting. • Panel sealed to IP67. • 12 Volts DC to 220 VAC. • 8 mm coloured diffused epoxy lens. • Plated brass bezel finished in bright chrome or black chrome. • Solder Lug/Faston terminals
Voltage Rating = 12 V dc
Light Output Colour = Hyper Bright Red
Mounting Hole Size = 12mm
Lamp Size = 8 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Faston Terminal, Solder Lug
Bezel Style = Flush
Bezel Colour = Bright Chrome
IP Rating = IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1246395
Unlock Full Specs
to access all available technical data

Similar Products

 - 1246421 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329129 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203824 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204013 - RS Components, Ltd.
RS Components, Ltd.
View Details