RS Components, Ltd. Rope 4915035

Description
Loop Fixing Kit ,11-45kg SWL, No.2 x 1m
Request a Quote
Description
Loop Fixing Kit ,11-45kg SWL, No.2 x 1m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 4915035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Loop Fixing Kit ,11-45kg SWL, No.2 x 1m

Loop Fixing Kit ,11-45kg SWL, No.2 x 1m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 4915035
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details
Rope - 4915057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
Rope - 192957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 255.8 lbs (116 kg)
View Details
Rope - 2479098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 3064.9 lbs (1390 kg)
View Details