RS Pro NTC temperature probes used for temperature measurement with thermostats.
Sensor Type = NTC
Probe Type = Air
Probe Length = 40mm
Probe Diameter = 6mm
Maximum Temperature Measurement = +150 °C
Cable Length = 1.5m
Best Accuracy = ±0.5 °C
| RS Components, Ltd. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | 1241081 |
| Sensed Temperature | 302 F (150 C) |