RS Components, Ltd. Masonry Bolts & Anchors 1228293

Description
Tapper-Pro 6.3x32,Blue Hex Concrete Scrw
Request a Quote
Description
Tapper-Pro 6.3x32,Blue Hex Concrete Scrw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1228293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1228293
Masonry Bolts & Anchors 1228293
Tapper-Pro 6.3x32,Blue Hex Concrete Scrw

Tapper-Pro 6.3x32,Blue Hex Concrete Scrw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1228293
Product Name Masonry Bolts & Anchors
Types Concrete Anchors (Anchor Bolts); Concrete screw
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 530595 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1542548 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6222161 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 6222032 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3150 inch (8 mm)
Anchor Length 1.57 inch (40 mm)
View Details