RS Components, Ltd. HVAC Air Filters 1221775

Description
Polyester Media Roll 2mx20m 50mm G4
Request a Quote
Description
Polyester Media Roll 2mx20m 50mm G4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 1221775 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
1221775
HVAC Air Filters 1221775
Polyester Media Roll 2mx20m 50mm G4

Polyester Media Roll 2mx20m 50mm G4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 1221775
Product Name HVAC Air Filters
Construction Media roll
Unlock Full Specs
to access all available technical data

Similar Products

Powered Respirator Filters - 218795 - RS Components, Ltd.
Specs
Construction Powered Respirator Filters
View Details
HVAC Air Filters - 7302827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1696 SCFM (2882 m³/hr)
View Details
HVAC Air Filters - 7302906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Glass fibre
Airflow 630 SCFM (1070 m³/hr)
View Details
Fan Filters - 9160063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic fibre
Length 4.88 inch (124 mm)
View Details