RS Components, Ltd.
Junction Boxes
117585
Description
ENYSTAR empty box
Request a Quote
Email Supplier
Description
ENYSTAR empty box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
117585 |
|
Product Name
|
Junction Boxes |
|
Type
|
Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
5.51 inch (140 mm)
|
|
Width
|
12.05 inch (306 mm)
|
|
Depth
|
19.13 inch (486 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
9.06 inch (230 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
4.09 inch (104 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Type
Junction Box
Width
23.62 inch (600 mm)
Depth
7.87 inch (200 mm)
View Details