RS Components, Ltd. 1110703

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1110703 - RS Components, Ltd.
Corby, Northants, United Kingdom
KC7050A-C3 crystal oscillators from Kyocera feature a CMOS output. These clock oscillators are constructed with seam welding, making them highly reliable, and offered in a miniature ceramic package. Different supply voltage options are available for these surface mount oscillators. Suitable applications for clock oscillators include servers, workstations, Ethernet switches, routes, digital cameras and televisions, factory automation and medical equipment. Other suitable uses include data storage devices, industrial products and automotive electronics. Output Frequency = 7.3728 MHz Output Level = CMOS Mounting Type = Surface Mount Frequency Stability = ±50ppm Package Type = CSMD Minimum Operating Supply Voltage = 2.97 V Maximum Operating Supply Voltage = 3.63 V Pin Count = 4 Length = 7mm Width = 5mm

KC7050A-C3 crystal oscillators from Kyocera feature a CMOS output. These clock oscillators are constructed with seam welding, making them highly reliable, and offered in a miniature ceramic package. Different supply voltage options are available for these surface mount oscillators. Suitable applications for clock oscillators include servers, workstations, Ethernet switches, routes, digital cameras and televisions, factory automation and medical equipment. Other suitable uses include data storage devices, industrial products and automotive electronics.
Output Frequency = 7.3728 MHz
Output Level = CMOS
Mounting Type = Surface Mount
Frequency Stability = ±50ppm
Package Type = CSMD
Minimum Operating Supply Voltage = 2.97 V
Maximum Operating Supply Voltage = 3.63 V
Pin Count = 4
Length = 7mm
Width = 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscillators
Product Number 1110703
Package / Form Factor Surface Mount; CSMD
Unlock Full Specs
to access all available technical data

Similar Products

 - 1110695P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 33.33 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 12.29 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110684P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 16 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1441114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 27 MHz
Frequency Stability -50 to 50 ppm
View Details