- Trained on our vast library of engineering resources.

RS Components, Ltd. 1441114

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1441114 - RS Components, Ltd.
Corby, Northants, United Kingdom
From RS Pro, these surface mount clock oscillators offer a small, compact package. These clock oscillators have a supply voltage of either 3.3 V dc or 5 V dc. A range of frequency options are available. Output Frequency = 27 MHz Oscillator Type = Clock Oscillator Output Level = CMOS Mounting Type = Surface Mount Frequency Stability = ±50ppm Package Type = SMD Maximum Operating Supply Voltage = 3.3 V dc Pin Count = 4 Length = 7mm Width = 5mm

From RS Pro, these surface mount clock oscillators offer a small, compact package. These clock oscillators have a supply voltage of either 3.3 V dc or 5 V dc. A range of frequency options are available.
Output Frequency = 27 MHz
Oscillator Type = Clock Oscillator
Output Level = CMOS
Mounting Type = Surface Mount
Frequency Stability = ±50ppm
Package Type = SMD
Maximum Operating Supply Voltage = 3.3 V dc
Pin Count = 4
Length = 7mm
Width = 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscillators
Product Number 1441114
Package / Form Factor Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

 - 4786304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 4 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 33 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1445002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 12 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 3.69 MHz
Frequency Stability -50 to 50 ppm
View Details