The XR Series of Polycase panel mount & desktop enclosures. The enclosures are made from a high-quality ABS material, which is also flame retardant, giving you peace of mind. Each model includes PCB Mounting Bosses Standard in Base. All models are highly reliable and excellent quality.
⢠Classy Contemporary Look. ⢠Colour: Black. ⢠UL 94 5VA Flame Rating. ⢠Optional Surface/Wall Mounting Flanges. ⢠Designed for a Multitude of Applications
Body Material = ABS
Series = XR
Standards Met = RoHS, UL 94 5VA
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 1048622 |
Type | Console Enclosures; PC Enclosures |