Brushed DC motors with continuous load.
Supply Voltage = 12 V
DC Motor Type = Brushed
Power Rating = 250 W
Output Speed = 3000 rpm
Shaft Diameter = 7.93mm
Maximum Output Torque = 0.8 Nm
Length = 155mm
Width = 90 (Dia.)mm
Dimensions = 90 (Dia.) x 155 mm
RS Components, Ltd. | |
---|---|
Product Category | DC Motors |
Product Number | 1023513 |
Commutation | Brush |
Output Power | 0.3351 HP |
Continuous Torque | 7.1 In-lbs (8.16 kg-cm) |
Shaft Size | 0.312 inch (7.9 mm) |