Electro Standards Laboratories HSSI (SCSI-2) Interface Breakout Box Model 800

Description
Allows the user to access and monitor any of the signals that pass through the unit uninterrupted via test point pins. Included with the breakout box are 15 one-foot mini patchords that plug into the test points. 50 pins on front panel allow access to all interface signals. Input output connectors are female 50-Pin SCSI-2 (Mini-50). Rugged aluminum case with metal hinge. Connect in series with interconnected SCSI interface devices. Compact size: 4.0" x 5.25" x 1.75".
Datasheet
Description
Allows the user to access and monitor any of the signals that pass through the unit uninterrupted via test point pins. Included with the breakout box are 15 one-foot mini patchords that plug into the test points. 50 pins on front panel allow access to all interface signals. Input output connectors are female 50-Pin SCSI-2 (Mini-50). Rugged aluminum case with metal hinge. Connect in series with interconnected SCSI interface devices. Compact size: 4.0" x 5.25" x 1.75".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSSI (SCSI-2) Interface Breakout Box - Model 800 - Electro Standards Laboratories
Cranston, RI, USA
HSSI (SCSI-2) Interface Breakout Box
Model 800
HSSI (SCSI-2) Interface Breakout Box Model 800
Allows the user to access and monitor any of the signals that pass through the unit uninterrupted via test point pins. Included with the breakout box are 15 one-foot mini patchords that plug into the test points. 50 pins on front panel allow access to all interface signals. Input output connectors are female 50-Pin SCSI-2 (Mini-50). Rugged aluminum case with metal hinge. Connect in series with interconnected SCSI interface devices. Compact size: 4.0" x 5.25" x 1.75".
  • Allows the user to access and monitor any of the signals that pass through the unit uninterrupted via test point pins.
  • Included with the breakout box are 15 one-foot mini patchords that plug into the test points.
  • 50 pins on front panel allow access to all interface signals.
  • Input output connectors are female 50-Pin SCSI-2 (Mini-50).
  • Rugged aluminum case with metal hinge.
  • Connect in series with interconnected SCSI interface devices.
  • Compact size: 4.0" x 5.25" x 1.75".
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Test Equipment
Product Number Model 800
Product Name HSSI (SCSI-2) Interface Breakout Box
Equipment Type Breakout Boxes
Unlock Full Specs
to access all available technical data

Similar Products

PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 3019697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Idc ribbon
Standards and Certifications RoHS
View Details
Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
Telephone/Telco Test Kit - Model 930849 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Equipment Type Telephone Testers
Form Factor Handheld
Port Type DB-15, RJ-48
View Details