Electro Standards Laboratories BNC Switch Model 7199

Description
The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the unit. The Model 7199 can ONLY be switched remotely from the DB9 RS485 serial interface remote port located on the rear of the unit.
Datasheet
Description
The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the unit. The Model 7199 can ONLY be switched remotely from the DB9 RS485 serial interface remote port located on the rear of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Switch Model 7199
The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the unit. The Model 7199 can ONLY be switched remotely from the DB9 RS485 serial interface remote port located on the rear of the unit.

The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the unit. The Model 7199 can ONLY be switched remotely from the DB9 RS485 serial interface remote port located on the rear of the unit.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 7199
Product Name BNC Switch
Cable Type Single Mode
Connector Type BNC
Interface BNC
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Fiber Optic A/B Desktop Switch Non-Latching with ST SM Connectors - SW1033A - Black Box
Specs
Switching Time 0.0 to 1000 ms
Cross-talk -45 dB
Power Supply 100 to 240 volts
View Details
Specs
Cable Type Single Mode
Connector Type FC; APC
Switch Features Rack Mount
View Details
4-Channel LC Duplex FiberSwitch, Telnet GUI - Model 6255 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC
Interface RJ-45
View Details