Electro Standards Laboratories QuickSwitch LC Fiber Switch Model 6262

Description
The QuickSwitch® Model 6262 Single Channel LC Duplex 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS-232 commands. The QuickSwitch® 6262 dimensions are 19"W x 1.75"H x 10"D. Features: Allows quick connection to any one of eight fiber optic LC Duplex devices. All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 850 nm. Eliminates the need to plug/unplug fiber optic patchcords. Bit-rate and data transparent. Optical data throughput scalability. MEMS-based mirror/prism switch technology supports Gigabit data rates. Local control via front-panel pushbuttons. The remote port accepts RS232 Serial Data commands for switch position control and monitoring. Front panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Custom length rigorously tested and certified LC duplex multimode fiber optic cables available for your switch installation. Specifications: WAVELENGTH: 850 nm. PORT CONNECTORS: (9) LC Duplex female connectors labeled A, B, C, D, E, F, G, H and COMMON. CONTROL: (8) Pushbuttons allow selection of switch position. DISPLAY: (8) Red LED's display switch position and power status. REMOTE: (1) DB9 (F) connector on rear panel accepts ASCII RS232 Serial Data for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 60 Hz wall mount power module supplies 12 VDC 500 mA to the unit.(Cat No. 516682) DIMENSIONS: Standard rackmount, 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 7.0 lbs (3.18 Kg)
Datasheet
Description
The QuickSwitch® Model 6262 Single Channel LC Duplex 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS-232 commands. The QuickSwitch® 6262 dimensions are 19"W x 1.75"H x 10"D. Features: Allows quick connection to any one of eight fiber optic LC Duplex devices. All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 850 nm. Eliminates the need to plug/unplug fiber optic patchcords. Bit-rate and data transparent. Optical data throughput scalability. MEMS-based mirror/prism switch technology supports Gigabit data rates. Local control via front-panel pushbuttons. The remote port accepts RS232 Serial Data commands for switch position control and monitoring. Front panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Custom length rigorously tested and certified LC duplex multimode fiber optic cables available for your switch installation. Specifications: WAVELENGTH: 850 nm. PORT CONNECTORS: (9) LC Duplex female connectors labeled A, B, C, D, E, F, G, H and COMMON. CONTROL: (8) Pushbuttons allow selection of switch position. DISPLAY: (8) Red LED's display switch position and power status. REMOTE: (1) DB9 (F) connector on rear panel accepts ASCII RS232 Serial Data for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 60 Hz wall mount power module supplies 12 VDC 500 mA to the unit.(Cat No. 516682) DIMENSIONS: Standard rackmount, 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 7.0 lbs (3.18 Kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch LC Fiber Switch - Model 6262 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch LC Fiber Switch
Model 6262
QuickSwitch LC Fiber Switch Model 6262
The QuickSwitch® Model 6262 Single Channel LC Duplex 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS-232 commands. The QuickSwitch® 6262 dimensions are 19"W x 1.75"H x 10"D. Features: Allows quick connection to any one of eight fiber optic LC Duplex devices. All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 850 nm. Eliminates the need to plug/unplug fiber optic patchcords. Bit-rate and data transparent. Optical data throughput scalability. MEMS-based mirror/prism switch technology supports Gigabit data rates. Local control via front-panel pushbuttons. The remote port accepts RS232 Serial Data commands for switch position control and monitoring. Front panel pushbutton control can be locked out, remotely. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Custom length rigorously tested and certified LC duplex multimode fiber optic cables available for your switch installation. Specifications: WAVELENGTH: 850 nm. PORT CONNECTORS: (9) LC Duplex female connectors labeled A, B, C, D, E, F, G, H and COMMON. CONTROL: (8) Pushbuttons allow selection of switch position. DISPLAY: (8) Red LED's display switch position and power status. REMOTE: (1) DB9 (F) connector on rear panel accepts ASCII RS232 Serial Data for Remote Control Operation. POWER: UL approved 100VAC/240VAC, 60 Hz wall mount power module supplies 12 VDC 500 mA to the unit.(Cat No. 516682) DIMENSIONS: Standard rackmount, 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.4 x 25.4 cm) WEIGHT: Approximately 7.0 lbs (3.18 Kg)

The QuickSwitch® Model 6262 Single Channel LC Duplex 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS-232 commands. The QuickSwitch® 6262 dimensions are 19"W x 1.75"H x 10"D.

Features:

  • Allows quick connection to any one of eight fiber optic LC Duplex devices.
  • All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 850 nm.
  • Eliminates the need to plug/unplug fiber optic patchcords.
  • Bit-rate and data transparent.
  • Optical data throughput scalability.
  • MEMS-based mirror/prism switch technology supports Gigabit data rates.
  • Local control via front-panel pushbuttons.
  • The remote port accepts RS232 Serial Data commands for switch position control and monitoring.
  • Front panel pushbutton control can be locked out, remotely.
  • Front-panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Custom length rigorously tested and certified LC duplex multimode fiber optic cables available for your switch installation.

Specifications:

  • WAVELENGTH: 850 nm.
  • PORT CONNECTORS: (9) LC Duplex female connectors labeled A, B, C, D, E, F, G, H and COMMON.
  • CONTROL: (8) Pushbuttons allow selection of switch position.
  • DISPLAY: (8) Red LED's display switch position and power status.
  • REMOTE: (1) DB9 (F) connector on rear panel accepts ASCII RS232 Serial Data for Remote Control Operation.
  • POWER: UL approved 100VAC/240VAC, 60 Hz wall mount power module supplies 12 VDC 500 mA to the unit.(Cat No. 516682)
  • DIMENSIONS: Standard rackmount, 19.0" W x 1.75" H x 10.0" D. (48.3 x 4.4 x 25.4 cm)
  • WEIGHT: Approximately 7.0 lbs (3.18 Kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6262
Product Name QuickSwitch LC Fiber Switch
Cable Type Multimode
Connector Type LC; LC Duplex
Interface DB9
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
STND Heavy-Duty Edge Switch (4) 10/100 Copper + (2) Fiber MM SC - LBH240AE-SC - Black Box
Specs
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Switch Features Rack Mount
View Details
RJ45 Switch - Model 7363 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Single Mode
Connector Type RJ45
Interface RJ-45
View Details