Electro Standards Laboratories QuickSwitch® Model 6397

Description
The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position. Features: Each channel allows access to any one of two separate fiber optic networks from one computer. All six channels switch simultaneously. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The remote port accepts RS232 Serial Data commands. Unit switches to OFFLINE position before switching to A or B. Service protocol, bit-rate and data transparent. Front panel pushbutton control can be locked out, remotely. Front-panel LEDs display switch position and power status. MEMS-based mirror/prism switch technology supports Gigabit data rates. All fiber ports are OM3 LC Duplex, 50/125 micron Laser Enhanced Multimode and support a wavelength of 850nm. When power is lost, unit will switch to the OFFLINE position. Data will not pass through the unit during power loss. When power is restored, unit will remain in the OFFLINE position until commanded to change.
Datasheet
Description
The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position. Features: Each channel allows access to any one of two separate fiber optic networks from one computer. All six channels switch simultaneously. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The remote port accepts RS232 Serial Data commands. Unit switches to OFFLINE position before switching to A or B. Service protocol, bit-rate and data transparent. Front panel pushbutton control can be locked out, remotely. Front-panel LEDs display switch position and power status. MEMS-based mirror/prism switch technology supports Gigabit data rates. All fiber ports are OM3 LC Duplex, 50/125 micron Laser Enhanced Multimode and support a wavelength of 850nm. When power is lost, unit will switch to the OFFLINE position. Data will not pass through the unit during power loss. When power is restored, unit will remain in the OFFLINE position until commanded to change.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 6397 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 6397
QuickSwitch® Model 6397
The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position. Features: Each channel allows access to any one of two separate fiber optic networks from one computer. All six channels switch simultaneously. Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The remote port accepts RS232 Serial Data commands. Unit switches to OFFLINE position before switching to A or B. Service protocol, bit-rate and data transparent. Front panel pushbutton control can be locked out, remotely. Front-panel LEDs display switch position and power status. MEMS-based mirror/prism switch technology supports Gigabit data rates. All fiber ports are OM3 LC Duplex, 50/125 micron Laser Enhanced Multimode and support a wavelength of 850nm. When power is lost, unit will switch to the OFFLINE position. Data will not pass through the unit during power loss. When power is restored, unit will remain in the OFFLINE position until commanded to change.

The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position. Features:

  • Each channel allows access to any one of two separate fiber optic networks from one computer.
  • All six channels switch simultaneously.
  • Local control via front-panel pushbuttons.
  • Remote control port allows off-site monitoring and switch management.
  • The remote port accepts RS232 Serial Data commands.
  • Unit switches to OFFLINE position before switching to A or B.
  • Service protocol, bit-rate and data transparent.
  • Front panel pushbutton control can be locked out, remotely.
  • Front-panel LEDs display switch position and power status.
  • MEMS-based mirror/prism switch technology supports Gigabit data rates.
  • All fiber ports are OM3 LC Duplex, 50/125 micron Laser Enhanced Multimode and support a wavelength of 850nm.
  • When power is lost, unit will switch to the OFFLINE position.
  • Data will not pass through the unit during power loss.
  • When power is restored, unit will remain in the OFFLINE position until commanded to change.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6397
Product Name QuickSwitch®
Cable Type Multimode
Connector Type LC
Interface RS232
Switch Features Rack Mount; LED Indicator
Package Type 19.0"W x 3.5"H x 12.0"D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
8-Port 10/100 Industrial Managed Switch with 1 or 2 Fiber Ports - SF7085xM - Versitron, Inc.
Specs
Connector Type SC; ST
Interface RJ-45
Switch Features LED Indicator
View Details
2-Channel LC Gigabit A/B Fiber Switch - Model 6267 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC
Interface RJ-45; DB9
View Details