Electro Standards Laboratories QuickSwitch® Dual Channel LC Duplex Online/Offline Switch Model 6331

Description
The QuickSwitch® Model 6331 Dual Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or Offline connection for each channel. The QuickSwitch® Model 6331 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled manually via the front panel only. Switch position state may be attained via the front panel LED's. Features: Each channel allows quick connection or disconnection between two fiber optic networks or devices. Individual control of each channel. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data transparent. Optical data throughput scalability. The fiber ports are LC Duplex Angle Polished, Single mode, 9/125 micron and support a wavelength of 1310nm. All switch control is from front panel. No remote control. Front panel LED's for display of current position and power status. When power is lost, all channels revert to the "OFFLINE" position. When the power is restored, all channels remain in "OFFLINE" position. Eliminates need to plug/unplug fiber optic patchcords. Custom length rigorously tested and certified LC fiber optic cables available for your switch installation.
Datasheet
Description
The QuickSwitch® Model 6331 Dual Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or Offline connection for each channel. The QuickSwitch® Model 6331 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled manually via the front panel only. Switch position state may be attained via the front panel LED's. Features: Each channel allows quick connection or disconnection between two fiber optic networks or devices. Individual control of each channel. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data transparent. Optical data throughput scalability. The fiber ports are LC Duplex Angle Polished, Single mode, 9/125 micron and support a wavelength of 1310nm. All switch control is from front panel. No remote control. Front panel LED's for display of current position and power status. When power is lost, all channels revert to the "OFFLINE" position. When the power is restored, all channels remain in "OFFLINE" position. Eliminates need to plug/unplug fiber optic patchcords. Custom length rigorously tested and certified LC fiber optic cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® Dual Channel LC Duplex Online/Offline Switch - Model 6331 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch® Dual Channel LC Duplex Online/Offline Switch
Model 6331
QuickSwitch® Dual Channel LC Duplex Online/Offline Switch Model 6331
The QuickSwitch® Model 6331 Dual Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or Offline connection for each channel. The QuickSwitch® Model 6331 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled manually via the front panel only. Switch position state may be attained via the front panel LED's. Features: Each channel allows quick connection or disconnection between two fiber optic networks or devices. Individual control of each channel. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data transparent. Optical data throughput scalability. The fiber ports are LC Duplex Angle Polished, Single mode, 9/125 micron and support a wavelength of 1310nm. All switch control is from front panel. No remote control. Front panel LED's for display of current position and power status. When power is lost, all channels revert to the "OFFLINE" position. When the power is restored, all channels remain in "OFFLINE" position. Eliminates need to plug/unplug fiber optic patchcords. Custom length rigorously tested and certified LC fiber optic cables available for your switch installation.

The QuickSwitch® Model 6331 Dual Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or Offline connection for each channel. The QuickSwitch® Model 6331 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled manually via the front panel only. Switch position state may be attained via the front panel LED's.

Features:

  • Each channel allows quick connection or disconnection between two fiber optic networks or devices.
  • Individual control of each channel.
  • MEMS-based mirror/prism switch technology supports Gigabit data rates.
  • Service protocol transparent.
  • Bit-rate and data transparent.
  • Optical data throughput scalability.
  • The fiber ports are LC Duplex Angle Polished, Single mode, 9/125 micron and support a wavelength of 1310nm.
  • All switch control is from front panel. No remote control.
  • Front panel LED's for display of current position and power status.
  • When power is lost, all channels revert to the "OFFLINE" position.
  • When the power is restored, all channels remain in "OFFLINE" position.
  • Eliminates need to plug/unplug fiber optic patchcords.
  • Custom length rigorously tested and certified LC fiber optic cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6331
Product Name QuickSwitch® Dual Channel LC Duplex Online/Offline Switch
Cable Type Single Mode
Connector Type LC; LC Duplex
Switch Features Rack Mount; LED Indicator
Package Type 19.0" W x 1.75" H x 8.0" D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Optical Fiberswitch and Multiplexer - FSM-1x3 to 1x9 - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type FC; SMA; ST; E2000
Interface RS232 (optional feature); Binary Code (BCD), USB
View Details
QuickSwitch Fiber Optic Switch/Converter - Model 7263 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type ST Duplex
Interface RJ-45; DB9
View Details