Electro Standards Laboratories QuickSwitch® Single Channel All Fiber Optic LC Simplex A/B Switch Model 6316

Description
SPECIFICATIONS: PORT CONNECTORS: (3) LC Simplex Female connectors labeled A, B, and COMMON. FIBER: 9/125 micron, 1310 nm & 1500 nm. FRONT PANEL CONTROL: (1) Pushbutton allows local switching (No remote control). POWER: "WIDE RANGE" CE, RoHS, and UL listed table mount power module (Cat. No. 517277) 100VAC/240VAC, 50Hz/60Hz, supplied 12VDC to the unit. Has IEC 30620 C14 inlet.Ideal for international applications. DISPLAY: (2) Front panel LED's display switch position and power status. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D. WEIGHT: Approximately 4.0 lbs. (1.8 kg) LC SIMPLEX A/B FIBER OPTIC APPLICATION: The drawing illlustrates a COMMON Fiber Optic device connected to the COMMON port with access to two devices, Fiber Optic Device A and Fiber Optic Device B, connected to the LC simplex A and B ports, respectively. The fiber optic unit supports 1310 nm and 1500 nm. FEATURES: Allows quick connection to any one of two LC fiber optic interface devices from one COMMON port. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates. Switch maintains position and continues to pass data during power loss. Switch powers up in the last known position. Front panel pushbutton control. Front panel LED's display present position and power status. All A, B, and COM ports are LC, Single mode, 9/125 micron, and support a wavelength of 1310 nm & 1500 nm. Ideal for fallback applications. Optical data throughput scalability. Custom length, rigorously tested and certified LC fiber optic cables available for your switch installation. The QuickSwitch® 6316 Single Channel All Fiber Optic LC Simplex A/B Switch allows a device connected to the "COM" port to access devices connected to the "A" or "B" port. TheQuickSwitch® 6316 is enclosed in a 1U, full rack size, all metal black chassis designed to fit in a standard 19" rack. The switch may be controlled locally by manually operating the front-panel pushbutton. The front panel LED display indicates the switch position and unit power status. QuickSwitch® ® is a registered trademark of Electro Standards Laboratories. QuickSwitch® Fiber Optic Switches are available in many configurations: auto fallback, switch/converters, multimode & single mode, and secure off-line positions. Interfaces include: SC, ST, LC, and ESCON. Check out our complete line of QuickSwitch® fiber optic switches. For custom fiber optic network switches contact our friendly sales support staff at 401-943-1164; or email: eslab@electrostandar ds.com, or complete our On-Line Custom Fiber Optic Switch Form:http://www.electrost andards.com/Products -Custom/Fiber-Switch / Electro Standards can supply all of your Fiber Optic Cable requirements. Please click here to reach our Fiber Optic Cable Webpage. All Electro Standards Laboratories products are available for export. All data switch boxes, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. *Prices online are subject to change and verification.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) LC Simplex Female connectors labeled A, B, and COMMON. FIBER: 9/125 micron, 1310 nm & 1500 nm. FRONT PANEL CONTROL: (1) Pushbutton allows local switching (No remote control). POWER: "WIDE RANGE" CE, RoHS, and UL listed table mount power module (Cat. No. 517277) 100VAC/240VAC, 50Hz/60Hz, supplied 12VDC to the unit. Has IEC 30620 C14 inlet.Ideal for international applications. DISPLAY: (2) Front panel LED's display switch position and power status. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D. WEIGHT: Approximately 4.0 lbs. (1.8 kg) LC SIMPLEX A/B FIBER OPTIC APPLICATION: The drawing illlustrates a COMMON Fiber Optic device connected to the COMMON port with access to two devices, Fiber Optic Device A and Fiber Optic Device B, connected to the LC simplex A and B ports, respectively. The fiber optic unit supports 1310 nm and 1500 nm. FEATURES: Allows quick connection to any one of two LC fiber optic interface devices from one COMMON port. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates. Switch maintains position and continues to pass data during power loss. Switch powers up in the last known position. Front panel pushbutton control. Front panel LED's display present position and power status. All A, B, and COM ports are LC, Single mode, 9/125 micron, and support a wavelength of 1310 nm & 1500 nm. Ideal for fallback applications. Optical data throughput scalability. Custom length, rigorously tested and certified LC fiber optic cables available for your switch installation. The QuickSwitch® 6316 Single Channel All Fiber Optic LC Simplex A/B Switch allows a device connected to the "COM" port to access devices connected to the "A" or "B" port. TheQuickSwitch® 6316 is enclosed in a 1U, full rack size, all metal black chassis designed to fit in a standard 19" rack. The switch may be controlled locally by manually operating the front-panel pushbutton. The front panel LED display indicates the switch position and unit power status. QuickSwitch® ® is a registered trademark of Electro Standards Laboratories. QuickSwitch® Fiber Optic Switches are available in many configurations: auto fallback, switch/converters, multimode & single mode, and secure off-line positions. Interfaces include: SC, ST, LC, and ESCON. Check out our complete line of QuickSwitch® fiber optic switches. For custom fiber optic network switches contact our friendly sales support staff at 401-943-1164; or email: eslab@electrostandar ds.com, or complete our On-Line Custom Fiber Optic Switch Form:http://www.electrost andards.com/Products -Custom/Fiber-Switch / Electro Standards can supply all of your Fiber Optic Cable requirements. Please click here to reach our Fiber Optic Cable Webpage. All Electro Standards Laboratories products are available for export. All data switch boxes, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. *Prices online are subject to change and verification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® Single Channel All Fiber Optic LC Simplex A/B Switch - Model 6316 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch® Single Channel All Fiber Optic LC Simplex A/B Switch
Model 6316
QuickSwitch® Single Channel All Fiber Optic LC Simplex A/B Switch Model 6316
SPECIFICATIONS: PORT CONNECTORS: (3) LC Simplex Female connectors labeled A, B, and COMMON. FIBER: 9/125 micron, 1310 nm & 1500 nm. FRONT PANEL CONTROL: (1) Pushbutton allows local switching (No remote control). POWER: "WIDE RANGE" CE, RoHS, and UL listed table mount power module (Cat. No. 517277) 100VAC/240VAC, 50Hz/60Hz, supplied 12VDC to the unit. Has IEC 30620 C14 inlet.Ideal for international applications. DISPLAY: (2) Front panel LED's display switch position and power status. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D. WEIGHT: Approximately 4.0 lbs. (1.8 kg) LC SIMPLEX A/B FIBER OPTIC APPLICATION: The drawing illlustrates a COMMON Fiber Optic device connected to the COMMON port with access to two devices, Fiber Optic Device A and Fiber Optic Device B, connected to the LC simplex A and B ports, respectively. The fiber optic unit supports 1310 nm and 1500 nm. FEATURES: Allows quick connection to any one of two LC fiber optic interface devices from one COMMON port. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates. Switch maintains position and continues to pass data during power loss. Switch powers up in the last known position. Front panel pushbutton control. Front panel LED's display present position and power status. All A, B, and COM ports are LC, Single mode, 9/125 micron, and support a wavelength of 1310 nm & 1500 nm. Ideal for fallback applications. Optical data throughput scalability. Custom length, rigorously tested and certified LC fiber optic cables available for your switch installation. The QuickSwitch® 6316 Single Channel All Fiber Optic LC Simplex A/B Switch allows a device connected to the "COM" port to access devices connected to the "A" or "B" port. TheQuickSwitch® 6316 is enclosed in a 1U, full rack size, all metal black chassis designed to fit in a standard 19" rack. The switch may be controlled locally by manually operating the front-panel pushbutton. The front panel LED display indicates the switch position and unit power status. QuickSwitch® ® is a registered trademark of Electro Standards Laboratories. QuickSwitch® Fiber Optic Switches are available in many configurations: auto fallback, switch/converters, multimode & single mode, and secure off-line positions. Interfaces include: SC, ST, LC, and ESCON. Check out our complete line of QuickSwitch® fiber optic switches. For custom fiber optic network switches contact our friendly sales support staff at 401-943-1164; or email: eslab@electrostandar ds.com, or complete our On-Line Custom Fiber Optic Switch Form:http://www.electrost andards.com/Products -Custom/Fiber-Switch / Electro Standards can supply all of your Fiber Optic Cable requirements. Please click here to reach our Fiber Optic Cable Webpage. All Electro Standards Laboratories products are available for export. All data switch boxes, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. *Prices online are subject to change and verification.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) LC Simplex Female connectors labeled A, B, and COMMON.
  • FIBER: 9/125 micron, 1310 nm & 1500 nm.
  • FRONT PANEL CONTROL: (1) Pushbutton allows local switching (No remote control).
  • POWER: "WIDE RANGE" CE, RoHS, and UL listed table mount power module (Cat. No. 517277) 100VAC/240VAC, 50Hz/60Hz, supplied 12VDC to the unit. Has IEC 30620 C14 inlet.Ideal for international applications.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • DIMENSIONS: 19.0" W x 1.75" H x 8.0" D.
  • WEIGHT: Approximately 4.0 lbs. (1.8 kg)

LC SIMPLEX A/B FIBER OPTIC APPLICATION: The drawing illlustrates a COMMON Fiber Optic device connected to the COMMON port with access to two devices, Fiber Optic Device A and Fiber Optic Device B, connected to the LC simplex A and B ports, respectively. The fiber optic unit supports 1310 nm and 1500 nm.

FEATURES:

  • Allows quick connection to any one of two LC fiber optic interface devices from one COMMON port.
  • The switch ports are transparent to all data.
  • All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology and supports Gigabit data rates.
  • Switch maintains position and continues to pass data during power loss.
  • Switch powers up in the last known position.
  • Front panel pushbutton control.
  • Front panel LED's display present position and power status.
  • All A, B, and COM ports are LC, Single mode, 9/125 micron, and support a wavelength of 1310 nm & 1500 nm.
  • Ideal for fallback applications.
  • Optical data throughput scalability.
  • Custom length, rigorously tested and certified LC fiber optic cables available for your switch installation.

The QuickSwitch® 6316 Single Channel All Fiber Optic LC Simplex A/B Switch allows a device connected to the "COM" port to access devices connected to the "A" or "B" port. TheQuickSwitch® 6316 is enclosed in a 1U, full rack size, all metal black chassis designed to fit in a standard 19" rack.

The switch may be controlled locally by manually operating the front-panel pushbutton. The front panel LED display indicates the switch position and unit power status.

QuickSwitch® ® is a registered trademark of Electro Standards Laboratories.

QuickSwitch® Fiber Optic Switches are available in many configurations: auto fallback, switch/converters, multimode & single mode, and secure off-line positions. Interfaces include: SC, ST, LC, and ESCON. Check out our complete line of QuickSwitch® fiber optic switches.

For custom fiber optic network switches contact our friendly sales support staff at 401-943-1164; or email: eslab@electrostandards.com, or complete our On-Line Custom Fiber Optic Switch Form:http://www.electrostandards.com/Products-Custom/Fiber-Switch/

Electro Standards can supply all of your Fiber Optic Cable requirements. Please click here to reach our Fiber Optic Cable Webpage.

All Electro Standards Laboratories products are available for export.

All data switch boxes, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.

*Prices online are subject to change and verification.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6316
Product Name QuickSwitch® Single Channel All Fiber Optic LC Simplex A/B Switch
Cable Type Single Mode
Connector Type LC
Switch Features Rack Mount; LED Indicator
Package Type 19.0” W x 1.75” H x 8.0” D. (48.3 x 4.4 x 20.3 cm)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Electro-mechanical Switch, 1x16 -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode / Multimode
View Details
QuickSwitch® Dual Channel LC Duplex Online/Offline Switch - Model 6331 - Electro Standards Laboratories
Specs
Cable Type Single Mode
Connector Type LC; LC Duplex
Switch Features Rack Mount; LED Indicator
View Details
8-Port 10/100 Industrial Managed Switch with 1 or 2 Fiber Ports - SF7085xM - Versitron, Inc.
Specs
Connector Type SC; ST
Interface RJ-45
Switch Features LED Indicator
View Details