Electro Standards Laboratories QuickSwitch® Model 6302

Description
The QuickSwitch® Model 6302 Dual Channel LC Duplex A/B Switch with Telnet and GUI allows a device connected to the COM port access to the A or B port for each channel. Both channels are switched simultaneously. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the RJ45 Remote Control port located on the rear of the unit. Remote Control access can be accomplished using an Ethernet 10/100 Base-T connection and either Telnet commands or graphical user interface. The QuickSwitch® 6302 dimensions are 19"W x 1.75"H x 8"D.
Datasheet
Description
The QuickSwitch® Model 6302 Dual Channel LC Duplex A/B Switch with Telnet and GUI allows a device connected to the COM port access to the A or B port for each channel. Both channels are switched simultaneously. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the RJ45 Remote Control port located on the rear of the unit. Remote Control access can be accomplished using an Ethernet 10/100 Base-T connection and either Telnet commands or graphical user interface. The QuickSwitch® 6302 dimensions are 19"W x 1.75"H x 8"D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 6302 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 6302
QuickSwitch® Model 6302
The QuickSwitch® Model 6302 Dual Channel LC Duplex A/B Switch with Telnet and GUI allows a device connected to the COM port access to the A or B port for each channel. Both channels are switched simultaneously. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the RJ45 Remote Control port located on the rear of the unit. Remote Control access can be accomplished using an Ethernet 10/100 Base-T connection and either Telnet commands or graphical user interface. The QuickSwitch® 6302 dimensions are 19"W x 1.75"H x 8"D.

The QuickSwitch® Model 6302 Dual Channel LC Duplex A/B Switch with Telnet and GUI allows a device connected to the COM port access to the A or B port for each channel. Both channels are switched simultaneously. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the RJ45 Remote Control port located on the rear of the unit. Remote Control access can be accomplished using an Ethernet 10/100 Base-T connection and either Telnet commands or graphical user interface. The QuickSwitch® 6302 dimensions are 19"W x 1.75"H x 8"D.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6302
Product Name QuickSwitch®
Cable Type Multimode
Connector Type LC Duplex
Interface RJ-45
Switch Features Rack Mount; LED Indicator
Package Type 19.0"W x 1.75"H x 8.0"D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Fiber Optic A/B/C Desktop Switch Non-Latching w/ ST MM Connectors - SW1007A-R2 - Black Box
Specs
Switching Time 0.0 to 1000 ms
Cross-talk -45 dB
Power Supply 100 to 240 volts
View Details
Specs
Cable Type Single Mode
Connector Type FC; APC
Switch Features Rack Mount
View Details
Single Channel LC Duplex A/B/C Switch, Multimode withTelnet and GUI - Model 6303 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC
Interface LAN Ethernet
View Details