Electro Standards Laboratories QuickSwitch® Model 6269

Description
The QuickSwitch® 6269 SC Duplex A/B Switch with Contact Closure Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch® 6269 dimensions are 19"W x 1.75"H x 8"D. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides contact closure control and also allows the user to monitor the switch position remotely through a set of dry contacts. The front panel LED display indicates the switch position and unit power status.
Datasheet
Description
The QuickSwitch® 6269 SC Duplex A/B Switch with Contact Closure Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch® 6269 dimensions are 19"W x 1.75"H x 8"D. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides contact closure control and also allows the user to monitor the switch position remotely through a set of dry contacts. The front panel LED display indicates the switch position and unit power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 6269 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 6269
QuickSwitch® Model 6269
The QuickSwitch® 6269 SC Duplex A/B Switch with Contact Closure Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch® 6269 dimensions are 19"W x 1.75"H x 8"D. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides contact closure control and also allows the user to monitor the switch position remotely through a set of dry contacts. The front panel LED display indicates the switch position and unit power status.

The QuickSwitch® 6269 SC Duplex A/B Switch with Contact Closure Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch® 6269 dimensions are 19"W x 1.75"H x 8"D. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides contact closure control and also allows the user to monitor the switch position remotely through a set of dry contacts. The front panel LED display indicates the switch position and unit power status.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6269
Product Name QuickSwitch®
Cable Type Multimode
Connector Type SC; SC Duplex
Interface DB9
Switch Features Rack Mount; LED Indicator
Package Type 19.0"W x 1.75"H x 8.0"D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Specs
Cable Type Single Mode
Connector Type FC; APC
Switch Features Rack Mount
View Details
4-Channel OM3 LC A/OFFLINE/B Switch - Model 6395 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC
Switch Features Rack Mount; LED Indicator
View Details