Electro Standards Laboratories QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation Model 6265

Description
QuickSwitch® Fiber Optic Network Switch, ST Simplex QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation Specifications: PORT CONNECTORS: (60) ST Simplex connectors (A group of three labeled A, B, and COMMON for each of the 20 channels). GANG CONNECTORS: (1) RJ45 female connector labeled IN (gang port in from previous unit) and (1) RJ45 female connector labeled OUT (gang port out to next unit). WAVELENGTH: 850 nm FRONT PANEL CONTROLS: (2) Manual pushbutton allows local switching. (1) Gang pushbutton allows the gang mode of the unit to be changed. DISPLAY: (2) Red LED's indicate the position, (1) Yellow LED indicates the gang mode, (1) Green LED indicates the present power status. POWER: WIDE RANGE CE and UL listed table mount power module (Cat.No. 988147) 100VAC/240VAC, 50Hz/60Hz supplies 12VDC to the unit. Ideal for international applications. DIMENSIONS: 19" W x 3.5" H x 12" D (48.3 x 8.9 x 30.5cm) WEIGHT: 9.0 lbs (4.0 kg) The QuickSwitch® 6265 20-Channel Fiber Optic ST Simplex A/B Switch with Gang Operation allows a device connected to the "COM" port access to the A or B port, for each channel. access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch® 6265 is enclosed in a 2U, full rack size, black anodized chassis designed to fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbuttons. Gang operation, when enabled, allows all units in the gang to stay synchronized in the same position. Switch position state may be attained via the front panel LED's. Features: Each of the (20) channels allows quick connection to any one of two ST fiber optic interface devices from one COMMON device. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data transparent. All 20 channels switch simultaneously. Front panel pushbutton control. Gang operation allows all connected units in gang mode to stay synchronized in the same position. Front panel LED's display present position, mode, and power status. All A, B, and COM ports are ST Simplex, Multi-mode, 62.5/125 micron, and support a wavelength of 850nm. The unit maintains last set position on power loss and continues to pass data. Gang-Connect Multiple Model 6265 switch units to simultaneously switch 40 channels, 60, channels, 80 channels...etc! Custom length rigorously tested and certified, ST fiber optic cables available for your switch installation.
Datasheet
Description
QuickSwitch® Fiber Optic Network Switch, ST Simplex QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation Specifications: PORT CONNECTORS: (60) ST Simplex connectors (A group of three labeled A, B, and COMMON for each of the 20 channels). GANG CONNECTORS: (1) RJ45 female connector labeled IN (gang port in from previous unit) and (1) RJ45 female connector labeled OUT (gang port out to next unit). WAVELENGTH: 850 nm FRONT PANEL CONTROLS: (2) Manual pushbutton allows local switching. (1) Gang pushbutton allows the gang mode of the unit to be changed. DISPLAY: (2) Red LED's indicate the position, (1) Yellow LED indicates the gang mode, (1) Green LED indicates the present power status. POWER: WIDE RANGE CE and UL listed table mount power module (Cat.No. 988147) 100VAC/240VAC, 50Hz/60Hz supplies 12VDC to the unit. Ideal for international applications. DIMENSIONS: 19" W x 3.5" H x 12" D (48.3 x 8.9 x 30.5cm) WEIGHT: 9.0 lbs (4.0 kg) The QuickSwitch® 6265 20-Channel Fiber Optic ST Simplex A/B Switch with Gang Operation allows a device connected to the "COM" port access to the A or B port, for each channel. access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch® 6265 is enclosed in a 2U, full rack size, black anodized chassis designed to fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbuttons. Gang operation, when enabled, allows all units in the gang to stay synchronized in the same position. Switch position state may be attained via the front panel LED's. Features: Each of the (20) channels allows quick connection to any one of two ST fiber optic interface devices from one COMMON device. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data transparent. All 20 channels switch simultaneously. Front panel pushbutton control. Gang operation allows all connected units in gang mode to stay synchronized in the same position. Front panel LED's display present position, mode, and power status. All A, B, and COM ports are ST Simplex, Multi-mode, 62.5/125 micron, and support a wavelength of 850nm. The unit maintains last set position on power loss and continues to pass data. Gang-Connect Multiple Model 6265 switch units to simultaneously switch 40 channels, 60, channels, 80 channels...etc! Custom length rigorously tested and certified, ST fiber optic cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation - Model 6265 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation
Model 6265
QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation Model 6265
QuickSwitch® Fiber Optic Network Switch, ST Simplex QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation Specifications: PORT CONNECTORS: (60) ST Simplex connectors (A group of three labeled A, B, and COMMON for each of the 20 channels). GANG CONNECTORS: (1) RJ45 female connector labeled IN (gang port in from previous unit) and (1) RJ45 female connector labeled OUT (gang port out to next unit). WAVELENGTH: 850 nm FRONT PANEL CONTROLS: (2) Manual pushbutton allows local switching. (1) Gang pushbutton allows the gang mode of the unit to be changed. DISPLAY: (2) Red LED's indicate the position, (1) Yellow LED indicates the gang mode, (1) Green LED indicates the present power status. POWER: WIDE RANGE CE and UL listed table mount power module (Cat.No. 988147) 100VAC/240VAC, 50Hz/60Hz supplies 12VDC to the unit. Ideal for international applications. DIMENSIONS: 19" W x 3.5" H x 12" D (48.3 x 8.9 x 30.5cm) WEIGHT: 9.0 lbs (4.0 kg) The QuickSwitch® 6265 20-Channel Fiber Optic ST Simplex A/B Switch with Gang Operation allows a device connected to the "COM" port access to the A or B port, for each channel. access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch® 6265 is enclosed in a 2U, full rack size, black anodized chassis designed to fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbuttons. Gang operation, when enabled, allows all units in the gang to stay synchronized in the same position. Switch position state may be attained via the front panel LED's. Features: Each of the (20) channels allows quick connection to any one of two ST fiber optic interface devices from one COMMON device. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data transparent. All 20 channels switch simultaneously. Front panel pushbutton control. Gang operation allows all connected units in gang mode to stay synchronized in the same position. Front panel LED's display present position, mode, and power status. All A, B, and COM ports are ST Simplex, Multi-mode, 62.5/125 micron, and support a wavelength of 850nm. The unit maintains last set position on power loss and continues to pass data. Gang-Connect Multiple Model 6265 switch units to simultaneously switch 40 channels, 60, channels, 80 channels...etc! Custom length rigorously tested and certified, ST fiber optic cables available for your switch installation.

QuickSwitch® Fiber Optic Network Switch, ST Simplex
QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation

Specifications:

  • PORT CONNECTORS: (60) ST Simplex connectors (A group of three labeled A, B, and COMMON for each of the 20 channels).
  • GANG CONNECTORS: (1) RJ45 female connector labeled IN (gang port in from previous unit) and (1) RJ45 female connector labeled OUT (gang port out to next unit).
  • WAVELENGTH: 850 nm
  • FRONT PANEL CONTROLS: (2) Manual pushbutton allows local switching. (1) Gang pushbutton allows the gang mode of the unit to be changed.
  • DISPLAY: (2) Red LED's indicate the position, (1) Yellow LED indicates the gang mode, (1) Green LED indicates the present power status.
  • POWER: WIDE RANGE CE and UL listed table mount power module (Cat.No. 988147) 100VAC/240VAC, 50Hz/60Hz supplies 12VDC to the unit. Ideal for international applications.
  • DIMENSIONS: 19" W x 3.5" H x 12" D (48.3 x 8.9 x 30.5cm)
  • WEIGHT: 9.0 lbs (4.0 kg)

The QuickSwitch® 6265 20-Channel Fiber Optic ST Simplex A/B Switch with Gang Operation allows a device connected to the "COM" port access to the A or B port, for each channel. access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch® 6265 is enclosed in a 2U, full rack size, black anodized chassis designed to fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbuttons. Gang operation, when enabled, allows all units in the gang to stay synchronized in the same position. Switch position state may be attained via the front panel LED's.

Features:

  • Each of the (20) channels allows quick connection to any one of two ST fiber optic interface devices from one COMMON device.
  • MEMS-based mirror/prism switch technology supports Gigabit data rates.
  • Service protocol transparent.
  • Bit-rate and data transparent.
  • All 20 channels switch simultaneously.
  • Front panel pushbutton control.
  • Gang operation allows all connected units in gang mode to stay synchronized in the same position.
  • Front panel LED's display present position, mode, and power status.
  • All A, B, and COM ports are ST Simplex, Multi-mode, 62.5/125 micron, and support a wavelength of 850nm.
  • The unit maintains last set position on power loss and continues to pass data.
  • Gang-Connect Multiple Model 6265 switch units to simultaneously switch 40 channels, 60, channels, 80 channels...etc!
  • Custom length rigorously tested and certified, ST fiber optic cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6265
Product Name QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation
Cable Type Multimode
Connector Type ST; RJ45
Interface RJ-45
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
4U Gang Switch Single-Mode Fiber SC A/B/C/D Card Latching - SM778A - Black Box
Specs
Cable Type Single Mode
Connector Type SC
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Interface USB
View Details
QuickSwitch® - Model 6197 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Single Mode
Connector Type LC Duplex
Interface RS232
View Details