Electro Standards Laboratories 4-Channel LC Duplex FiberSwitch, Telnet GUI Model 6255

Description
SPECIFICATIONS: PORT CONNECTORS: (3) LC duplex female connectors labeled A, B, and COMMON for each of the 4 channels. FRONT PANEL CONTROL: (4) Manual pushbuttons allow independent channel control. One pushbutton per channel. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 3.5 " H x 10.75" D. (48.3 x 8.9 x 27.4 cm) WEIGHT: Approximately 4.7 lbs (2.2 kg). QUICKSWITCH® 6255 QUAD CHANNEL LC DUPLEX A/B APPLICATION w/TELNET & GUI: The drawing illustrates a COMMON device connected to the LC Duplex COMMON Port with access to two other devices connected to the LC Duplex A and B ports for each of four channels. The Remote port is an RJ45 10/100Base-T Lan Access for remote control of the unit via GUI commands for indepenent channel control and gang controls for simultaneous channel switching. QuickSwitch® 6255 Fiber Optic Network Switch Features: Each of four channels allows quick connection to any one of two LC interface devices from one COMMON device. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Switch powers up to last known position. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology. Independent control via four front panel pushbuttons. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. IP Addressable! Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Front panel LED's for display the present position for each channel as well as power status. All A, B, and COM ports are LC, Multimode, 62.5/125 micron, and support a wavelength of 850nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) LC duplex female connectors labeled A, B, and COMMON for each of the 4 channels. FRONT PANEL CONTROL: (4) Manual pushbuttons allow independent channel control. One pushbutton per channel. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 3.5 " H x 10.75" D. (48.3 x 8.9 x 27.4 cm) WEIGHT: Approximately 4.7 lbs (2.2 kg). QUICKSWITCH® 6255 QUAD CHANNEL LC DUPLEX A/B APPLICATION w/TELNET & GUI: The drawing illustrates a COMMON device connected to the LC Duplex COMMON Port with access to two other devices connected to the LC Duplex A and B ports for each of four channels. The Remote port is an RJ45 10/100Base-T Lan Access for remote control of the unit via GUI commands for indepenent channel control and gang controls for simultaneous channel switching. QuickSwitch® 6255 Fiber Optic Network Switch Features: Each of four channels allows quick connection to any one of two LC interface devices from one COMMON device. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Switch powers up to last known position. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology. Independent control via four front panel pushbuttons. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. IP Addressable! Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Front panel LED's for display the present position for each channel as well as power status. All A, B, and COM ports are LC, Multimode, 62.5/125 micron, and support a wavelength of 850nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel LC Duplex FiberSwitch, Telnet GUI - Model 6255 - Electro Standards Laboratories
Cranston, RI, USA
4-Channel LC Duplex FiberSwitch, Telnet GUI
Model 6255
4-Channel LC Duplex FiberSwitch, Telnet GUI Model 6255
SPECIFICATIONS: PORT CONNECTORS: (3) LC duplex female connectors labeled A, B, and COMMON for each of the 4 channels. FRONT PANEL CONTROL: (4) Manual pushbuttons allow independent channel control. One pushbutton per channel. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: 19.0" W x 3.5 " H x 10.75" D. (48.3 x 8.9 x 27.4 cm) WEIGHT: Approximately 4.7 lbs (2.2 kg). QUICKSWITCH® 6255 QUAD CHANNEL LC DUPLEX A/B APPLICATION w/TELNET & GUI: The drawing illustrates a COMMON device connected to the LC Duplex COMMON Port with access to two other devices connected to the LC Duplex A and B ports for each of four channels. The Remote port is an RJ45 10/100Base-T Lan Access for remote control of the unit via GUI commands for indepenent channel control and gang controls for simultaneous channel switching. QuickSwitch® 6255 Fiber Optic Network Switch Features: Each of four channels allows quick connection to any one of two LC interface devices from one COMMON device. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Switch powers up to last known position. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology. Independent control via four front panel pushbuttons. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. IP Addressable! Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations and obtain switch status. Front panel LED's for display the present position for each channel as well as power status. All A, B, and COM ports are LC, Multimode, 62.5/125 micron, and support a wavelength of 850nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) LC duplex female connectors labeled A, B, and COMMON for each of the 4 channels.
  • FRONT PANEL CONTROL: (4) Manual pushbuttons allow independent channel control. One pushbutton per channel.
  • DISPLAY: (8) Front panel LED's display switch position and power status.
  • REMOTE: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: 19.0" W x 3.5 " H x 10.75" D. (48.3 x 8.9 x 27.4 cm)
  • WEIGHT: Approximately 4.7 lbs (2.2 kg).

QUICKSWITCH® 6255 QUAD CHANNEL LC DUPLEX A/B APPLICATION w/TELNET & GUI: The drawing illustrates a COMMON device connected to the LC Duplex COMMON Port with access to two other devices connected to the LC Duplex A and B ports for each of four channels. The Remote port is an RJ45 10/100Base-T Lan Access for remote control of the unit via GUI commands for indepenent channel control and gang controls for simultaneous channel switching.

QuickSwitch® 6255 Fiber Optic Network Switch Features:

  • Each of four channels allows quick connection to any one of two LC interface devices from one COMMON device.
  • The switch ports are transparent to all data.
  • Switch maintains position on power loss and continues to pass data.
  • Switch powers up to last known position.
  • All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology.
  • Independent control via four front panel pushbuttons.
  • Control of the switch position from a 10/100-Base-T LAN Ethernet environment. IP Addressable!
  • Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations and obtain switch status.
  • Front panel LED's for display the present position for each channel as well as power status.
  • All A, B, and COM ports are LC, Multimode, 62.5/125 micron, and support a wavelength of 850nm.
  • The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6255
Product Name 4-Channel LC Duplex FiberSwitch, Telnet GUI
Cable Type Multimode
Connector Type LC
Interface RJ-45
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); SC (optional feature); SMA (optional feature); ST (optional feature)
Interface RS232 (optional feature); RS422 (optional feature); TTL (optional feature); GPIB, HPIB, LAN
View Details
Electro-mechanical Switch, 1x8 -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode / Multimode
View Details
4X4 Latching Optical Bypass Switch Component - FOBWA-4-4-L - Lightwave Link, Inc.
Specs
Cable Type Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 12mm H x 30mm W x 40mm L
View Details