Electro Standards Laboratories QuickSwitch® Model 6197

Description
The QuickSwitch® Model 6197 Single Channel LC Duplex A/B/C/D Switch with RS232 allows the user the capability of sharing a single port interface device connected to the COM port among four other devices connected to the A, B, C, and D ports with remote access functionality. The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position and unit power status.
Datasheet
Description
The QuickSwitch® Model 6197 Single Channel LC Duplex A/B/C/D Switch with RS232 allows the user the capability of sharing a single port interface device connected to the COM port among four other devices connected to the A, B, C, and D ports with remote access functionality. The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position and unit power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 6197 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 6197
QuickSwitch® Model 6197
The QuickSwitch® Model 6197 Single Channel LC Duplex A/B/C/D Switch with RS232 allows the user the capability of sharing a single port interface device connected to the COM port among four other devices connected to the A, B, C, and D ports with remote access functionality. The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position and unit power status.

The QuickSwitch® Model 6197 Single Channel LC Duplex A/B/C/D Switch with RS232 allows the user the capability of sharing a single port interface device connected to the COM port among four other devices connected to the A, B, C, and D ports with remote access functionality.

The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position and unit power status.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6197
Product Name QuickSwitch®
Cable Type Single Mode
Connector Type LC Duplex
Interface RS232
Switch Features Rack Mount; LED Indicator
Package Type 19.0" W x 1.75" H x 8.0" D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Specs
Cable Type Single Mode
Connector Type FC; APC
Switch Features Rack Mount
View Details
QuickSwitch® - Model 6301 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC Duplex
Interface RJ-45
View Details