Electro Standards Laboratories 6-Way Fiber Switch / Converter Model 4191

Description
Specifications: PORT CONNECTORS: Ports 1-6 are 100 Base FX fiber optic ST duplex ports. COMMON port is RJ45 10/100Base-T. FIBER OPTIC INTERFACE: Wavelength 1300nm, speed 100 Mbps, multimode fiber, full duplex transmission. FRONT PANEL CONTROLS: (6) pushbuttons 1-6 to select network port. Pushbuttons 7-8 for field expansion. (No REMOTE Control port) DISPLAY: (6) Status red LED's (6) Link red LED's (2) Status red (2) Link red for field expansion POWER: UL approved 100/240VAC, 50/60Hz table mount power module supplies power to the unit, P/N 522586. DIMENSIONS: 11.32" W x 3.0" H x 9.34" D,(28.8 x 7.7 x 23.8 cm) WEIGHT: Approximately 3.5 lbs. (1.6 kg) QuickSwitch® 4191 ST Duplex Fiber Optic Switch/Converter allows the user the capability of sharing any one of six single port interface devices via ports 1, 2, 3, 4, 5, or 6 from a workstation or device, connected to the COMMON port. The QuickSwitch® 4191 is packaged in a slim desktop style enclosure. All six of the fiber optic ports are 1300nm, 100 Mbps, ST Duplex Multimode ports. The built-in electronics will automatically convert the COMMON port to 10/100Base-T twisted pair media. The switch is controlled manually via front panel pushbuttons. The switch position status and fiber optic link presence can be determined b the front panel LED's. The QuickSwitch® 4191 is fully compliant with the 802.3u 100Base-FX standard. QuickSwitch® 4191 Fiber Optic Network Switch / Converter Features: Front panel pushbutton control. When power is lost, unit isolates all communication ports and does not pass data. When power is restored, the unit automatically switches to the last known position. Front panel LED's display present Status and Link. The Common Port is a 10/100Base TX Fast Ethernet port. The 10/100 Base TX "COMMON" port will convert and pass data to and from the selected fiber port. All fiber optic ports are ST Duplex connectors, Multimode, 62.5/125 micron, and support a wavelength of 1300nm and speeds of 100 Mbps. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the TX is on the left and the RX is on the right. Model 4191 is field expandable to become an 8-Way unit (Model 4193) by adding fiber modules.
Datasheet
Description
Specifications: PORT CONNECTORS: Ports 1-6 are 100 Base FX fiber optic ST duplex ports. COMMON port is RJ45 10/100Base-T. FIBER OPTIC INTERFACE: Wavelength 1300nm, speed 100 Mbps, multimode fiber, full duplex transmission. FRONT PANEL CONTROLS: (6) pushbuttons 1-6 to select network port. Pushbuttons 7-8 for field expansion. (No REMOTE Control port) DISPLAY: (6) Status red LED's (6) Link red LED's (2) Status red (2) Link red for field expansion POWER: UL approved 100/240VAC, 50/60Hz table mount power module supplies power to the unit, P/N 522586. DIMENSIONS: 11.32" W x 3.0" H x 9.34" D,(28.8 x 7.7 x 23.8 cm) WEIGHT: Approximately 3.5 lbs. (1.6 kg) QuickSwitch® 4191 ST Duplex Fiber Optic Switch/Converter allows the user the capability of sharing any one of six single port interface devices via ports 1, 2, 3, 4, 5, or 6 from a workstation or device, connected to the COMMON port. The QuickSwitch® 4191 is packaged in a slim desktop style enclosure. All six of the fiber optic ports are 1300nm, 100 Mbps, ST Duplex Multimode ports. The built-in electronics will automatically convert the COMMON port to 10/100Base-T twisted pair media. The switch is controlled manually via front panel pushbuttons. The switch position status and fiber optic link presence can be determined b the front panel LED's. The QuickSwitch® 4191 is fully compliant with the 802.3u 100Base-FX standard. QuickSwitch® 4191 Fiber Optic Network Switch / Converter Features: Front panel pushbutton control. When power is lost, unit isolates all communication ports and does not pass data. When power is restored, the unit automatically switches to the last known position. Front panel LED's display present Status and Link. The Common Port is a 10/100Base TX Fast Ethernet port. The 10/100 Base TX "COMMON" port will convert and pass data to and from the selected fiber port. All fiber optic ports are ST Duplex connectors, Multimode, 62.5/125 micron, and support a wavelength of 1300nm and speeds of 100 Mbps. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the TX is on the left and the RX is on the right. Model 4191 is field expandable to become an 8-Way unit (Model 4193) by adding fiber modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Way Fiber Switch / Converter - Model 4191 - Electro Standards Laboratories
Cranston, RI, USA
6-Way Fiber Switch / Converter
Model 4191
6-Way Fiber Switch / Converter Model 4191
Specifications: PORT CONNECTORS: Ports 1-6 are 100 Base FX fiber optic ST duplex ports. COMMON port is RJ45 10/100Base-T. FIBER OPTIC INTERFACE: Wavelength 1300nm, speed 100 Mbps, multimode fiber, full duplex transmission. FRONT PANEL CONTROLS: (6) pushbuttons 1-6 to select network port. Pushbuttons 7-8 for field expansion. (No REMOTE Control port) DISPLAY: (6) Status red LED's (6) Link red LED's (2) Status red (2) Link red for field expansion POWER: UL approved 100/240VAC, 50/60Hz table mount power module supplies power to the unit, P/N 522586. DIMENSIONS: 11.32" W x 3.0" H x 9.34" D,(28.8 x 7.7 x 23.8 cm) WEIGHT: Approximately 3.5 lbs. (1.6 kg) QuickSwitch® 4191 ST Duplex Fiber Optic Switch/Converter allows the user the capability of sharing any one of six single port interface devices via ports 1, 2, 3, 4, 5, or 6 from a workstation or device, connected to the COMMON port. The QuickSwitch® 4191 is packaged in a slim desktop style enclosure. All six of the fiber optic ports are 1300nm, 100 Mbps, ST Duplex Multimode ports. The built-in electronics will automatically convert the COMMON port to 10/100Base-T twisted pair media. The switch is controlled manually via front panel pushbuttons. The switch position status and fiber optic link presence can be determined b the front panel LED's. The QuickSwitch® 4191 is fully compliant with the 802.3u 100Base-FX standard. QuickSwitch® 4191 Fiber Optic Network Switch / Converter Features: Front panel pushbutton control. When power is lost, unit isolates all communication ports and does not pass data. When power is restored, the unit automatically switches to the last known position. Front panel LED's display present Status and Link. The Common Port is a 10/100Base TX Fast Ethernet port. The 10/100 Base TX "COMMON" port will convert and pass data to and from the selected fiber port. All fiber optic ports are ST Duplex connectors, Multimode, 62.5/125 micron, and support a wavelength of 1300nm and speeds of 100 Mbps. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the TX is on the left and the RX is on the right. Model 4191 is field expandable to become an 8-Way unit (Model 4193) by adding fiber modules.

Specifications:

  • PORT CONNECTORS:
    • Ports 1-6 are 100 Base FX fiber optic ST duplex ports.
    • COMMON port is RJ45 10/100Base-T.
  • FIBER OPTIC INTERFACE: Wavelength 1300nm, speed 100 Mbps, multimode fiber, full duplex transmission.
  • FRONT PANEL CONTROLS:
    • (6) pushbuttons 1-6 to select network port.
    • Pushbuttons 7-8 for field expansion. (No REMOTE Control port)
  • DISPLAY:
    • (6) Status red LED's
    • (6) Link red LED's
    • (2) Status red
    • (2) Link red for field expansion
  • POWER: UL approved 100/240VAC, 50/60Hz table mount power module supplies power to the unit, P/N 522586.
  • DIMENSIONS: 11.32" W x 3.0" H x 9.34" D,(28.8 x 7.7 x 23.8 cm)
  • WEIGHT: Approximately 3.5 lbs. (1.6 kg)

QuickSwitch® 4191 ST Duplex Fiber Optic Switch/Converter allows the user the capability of sharing any one of six single port interface devices via ports 1, 2, 3, 4, 5, or 6 from a workstation or device, connected to the COMMON port. The QuickSwitch® 4191 is packaged in a slim desktop style enclosure.
All six of the fiber optic ports are 1300nm, 100 Mbps, ST Duplex Multimode ports. The built-in electronics will automatically convert the COMMON port to 10/100Base-T twisted pair media. The switch is controlled manually via front panel pushbuttons. The switch position status and fiber optic link presence can be determined b the front panel LED's. The QuickSwitch® 4191 is fully compliant with the 802.3u 100Base-FX standard.
QuickSwitch® 4191 Fiber Optic Network Switch / Converter Features:

  • Front panel pushbutton control.
  • When power is lost, unit isolates all communication ports and does not pass data.
  • When power is restored, the unit automatically switches to the last known position.
  • Front panel LED's display present Status and Link.
  • The Common Port is a 10/100Base TX Fast Ethernet port. The 10/100 Base TX "COMMON" port will convert and pass data to and from the selected fiber port.
  • All fiber optic ports are ST Duplex connectors, Multimode, 62.5/125 micron, and support a wavelength of 1300nm and speeds of 100 Mbps.
  • All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the TX is on the left and the RX is on the right.
  • Model 4191 is field expandable to become an 8-Way unit (Model 4193) by adding fiber modules.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 4191
Product Name 6-Way Fiber Switch / Converter
Cable Type Multimode
Connector Type ST; RJ45
Interface RJ-45
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
QuickSwitch® - Model 6302 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC Duplex
Interface RJ-45
View Details
Dual Port SX Fiber Bypass Module (Latching Type) - FOBM - Lightwave Link, Inc.
Specs
Cable Type Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 15mm H x 55mm W x 65mm L
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Switch Features Rack Mount
View Details