Electro-Sensors, Inc. Reverse Rotation Detector UDS1000

Description
Reverse Rotation Detector Features • Relay changes state when shaft direction reverses • Relay resets when reverse motion stops • Easy installation and calibration • Cast aluminum switch housing NEMA 4X, 7, 9 rated • 115 VAC standard, 12 VDC, 24 VDC, 230 VAC options • Class I, Div I (C, D) Class II, Div I (E, F, G) During operation, the UDS1000 energizes its 5 Amp, DPDT relay when the monitored shaft is at rest or turning in the desired direction of rotation. The relay contacts can be used to enable the motor starter circuit, or provide a visual indication that the start up or process commencement is possible. When the monitored shaft turns in reverse (wrong direction) the relay de-energizes, thus preventing the motor or process from starting.
Datasheet
Description
Reverse Rotation Detector Features • Relay changes state when shaft direction reverses • Relay resets when reverse motion stops • Easy installation and calibration • Cast aluminum switch housing NEMA 4X, 7, 9 rated • 115 VAC standard, 12 VDC, 24 VDC, 230 VAC options • Class I, Div I (C, D) Class II, Div I (E, F, G) During operation, the UDS1000 energizes its 5 Amp, DPDT relay when the monitored shaft is at rest or turning in the desired direction of rotation. The relay contacts can be used to enable the motor starter circuit, or provide a visual indication that the start up or process commencement is possible. When the monitored shaft turns in reverse (wrong direction) the relay de-energizes, thus preventing the motor or process from starting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Rotation Detector - UDS1000 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Reverse Rotation Detector
UDS1000
Reverse Rotation Detector UDS1000
Reverse Rotation Detector Features • Relay changes state when shaft direction reverses • Relay resets when reverse motion stops • Easy installation and calibration • Cast aluminum switch housing NEMA 4X, 7, 9 rated • 115 VAC standard, 12 VDC, 24 VDC, 230 VAC options • Class I, Div I (C, D) Class II, Div I (E, F, G) During operation, the UDS1000 energizes its 5 Amp, DPDT relay when the monitored shaft is at rest or turning in the desired direction of rotation. The relay contacts can be used to enable the motor starter circuit, or provide a visual indication that the start up or process commencement is possible. When the monitored shaft turns in reverse (wrong direction) the relay de-energizes, thus preventing the motor or process from starting.

Reverse Rotation Detector

Features
• Relay changes state when shaft direction reverses
• Relay resets when reverse motion stops
• Easy installation and calibration
• Cast aluminum switch housing NEMA 4X, 7, 9 rated
• 115 VAC standard, 12 VDC, 24 VDC, 230 VAC options
• Class I, Div I (C, D) Class II, Div I (E, F, G)

During operation, the UDS1000 energizes its 5 Amp, DPDT relay when the monitored shaft is at rest or turning in the desired direction of rotation. The relay contacts can be used to enable the motor starter circuit, or provide a visual indication that the start up or process commencement is possible. When the monitored shaft turns in reverse (wrong direction) the relay de-energizes, thus preventing the motor or process from starting.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Zero Speed Switches
Product Number UDS1000
Product Name Reverse Rotation Detector
Technology Magnetic Proximity
Mounting Threaded Barrel
Features Explosion Proof (optional feature)
Operating Temperature -40 to 140 F (-40 to 60 C)
Operating Range 0.5000 to 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Technology Electromechanical
View Details
Programmable Electronic Rotation And Stop Control - S3427D CRTP 110/220Vac - Fargo Controls, Inc.
Specs
Technology Electronic
Mounting DIN Rail
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Economical Shaft Speed Switch - DMS5000 - Electro-Sensors, Inc.
Specs
Technology Magnetic Proximity
Mounting Base
Features Field Adjustable; Over Speed Sensing
View Details