Electro-Sensors, Inc. Shaft Speed Switch LRB2000

Description
Shaft Speed Switch Features • Failsafe operation • Setpoint ranges: 1-100 and 10-1000 rpm • Built-in start delay • DIN rail or stand alone mounting • Dial-in calibration does not require power • ETL approved to UL 508 standard The LRB1000 (single relay, 1 setpoint) and LRB2000 (double relay, 2 setpoints) shaft speed switches are an efficient way to continuously monitor machine rpm and provide relay protection upon detection of an unwanted change in speed or stoppage of the monitored shaft. The LRB1000 and LRB2000 are completely field adjustable while the machinery is at rest; there is no need to run the shaft. They feature visual setpoint adjustment for dial-in ease and the precise digital circuitry provides high accuracy, repeatability, and reliability.
Datasheet
Description
Shaft Speed Switch Features • Failsafe operation • Setpoint ranges: 1-100 and 10-1000 rpm • Built-in start delay • DIN rail or stand alone mounting • Dial-in calibration does not require power • ETL approved to UL 508 standard The LRB1000 (single relay, 1 setpoint) and LRB2000 (double relay, 2 setpoints) shaft speed switches are an efficient way to continuously monitor machine rpm and provide relay protection upon detection of an unwanted change in speed or stoppage of the monitored shaft. The LRB1000 and LRB2000 are completely field adjustable while the machinery is at rest; there is no need to run the shaft. They feature visual setpoint adjustment for dial-in ease and the precise digital circuitry provides high accuracy, repeatability, and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Speed Switch - LRB2000 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Shaft Speed Switch
LRB2000
Shaft Speed Switch LRB2000
Shaft Speed Switch Features • Failsafe operation • Setpoint ranges: 1-100 and 10-1000 rpm • Built-in start delay • DIN rail or stand alone mounting • Dial-in calibration does not require power • ETL approved to UL 508 standard The LRB1000 (single relay, 1 setpoint) and LRB2000 (double relay, 2 setpoints) shaft speed switches are an efficient way to continuously monitor machine rpm and provide relay protection upon detection of an unwanted change in speed or stoppage of the monitored shaft. The LRB1000 and LRB2000 are completely field adjustable while the machinery is at rest; there is no need to run the shaft. They feature visual setpoint adjustment for dial-in ease and the precise digital circuitry provides high accuracy, repeatability, and reliability.

Shaft Speed Switch

Features
• Failsafe operation
• Setpoint ranges: 1-100 and 10-1000 rpm
• Built-in start delay
• DIN rail or stand alone mounting
• Dial-in calibration does not require power
• ETL approved to UL 508 standard
The LRB1000 (single relay, 1 setpoint) and LRB2000 (double relay, 2 setpoints) shaft speed switches are an efficient way to continuously monitor machine rpm and provide relay protection upon detection of an unwanted change in speed or stoppage of the monitored shaft. The LRB1000 and LRB2000 are completely field adjustable while the machinery is at rest; there is no need to run the shaft. They feature visual setpoint adjustment for dial-in ease and the precise digital circuitry provides high accuracy, repeatability, and reliability.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Zero Speed Switches
Product Number LRB2000
Product Name Shaft Speed Switch
Technology Magnetic Proximity
Mounting Base
Features Explosion Proof (optional feature); Over Speed Sensing
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Technology Electromechanical
View Details
Inductive Rotation Control - S3432 CRT30 – R10L/V - Fargo Controls, Inc.
Specs
Technology Magnetic Proximity
Mounting Threaded Barrel
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Economical Shaft Speed Switch - DMS100 - Electro-Sensors, Inc.
Specs
Technology Magnetic Proximity
Mounting Base
Features Field Adjustable; Over Speed Sensing
View Details