Electro-Sensors, Inc. Economical Shaft Speed Switch DMS100

Description
Economical Shaft Speed Switch • Works with remote/external pulse frequency output sensor (NPN, PNP, Mag Pick-up and TTL) • Over-speed or under-speed configuration • 5 RPM to 100 RPM with 8 PPR input (DMS100) • 100 RPM to 5000 RPM with 4 PPR input (DMS5000) • 2 SPDT relay outputs • DIN rail mounting simplifies installation • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options The unit is switch selectable for NPN, PNP, mag sensor and logic level sensor inputs. Two models offer setpoint ranges from 5 - 5000 RPM. The setpoints are adjustable via two (2) 25-turn potentiometers located under the housing cover. Both setpoints are switch selectable for over- or under-speed operation. A viewable LED indicates the relay status for easy trouble shooting. The DMS is typically used to detect a slowdown on conveyors, fans, blowers and other machinery where a reduction in shaft speed rotation could adversely affect plant operations.
Datasheet
Description
Economical Shaft Speed Switch • Works with remote/external pulse frequency output sensor (NPN, PNP, Mag Pick-up and TTL) • Over-speed or under-speed configuration • 5 RPM to 100 RPM with 8 PPR input (DMS100) • 100 RPM to 5000 RPM with 4 PPR input (DMS5000) • 2 SPDT relay outputs • DIN rail mounting simplifies installation • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options The unit is switch selectable for NPN, PNP, mag sensor and logic level sensor inputs. Two models offer setpoint ranges from 5 - 5000 RPM. The setpoints are adjustable via two (2) 25-turn potentiometers located under the housing cover. Both setpoints are switch selectable for over- or under-speed operation. A viewable LED indicates the relay status for easy trouble shooting. The DMS is typically used to detect a slowdown on conveyors, fans, blowers and other machinery where a reduction in shaft speed rotation could adversely affect plant operations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economical Shaft Speed Switch - DMS100 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Economical Shaft Speed Switch
DMS100
Economical Shaft Speed Switch DMS100
Economical Shaft Speed Switch • Works with remote/external pulse frequency output sensor (NPN, PNP, Mag Pick-up and TTL) • Over-speed or under-speed configuration • 5 RPM to 100 RPM with 8 PPR input (DMS100) • 100 RPM to 5000 RPM with 4 PPR input (DMS5000) • 2 SPDT relay outputs • DIN rail mounting simplifies installation • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options The unit is switch selectable for NPN, PNP, mag sensor and logic level sensor inputs. Two models offer setpoint ranges from 5 - 5000 RPM. The setpoints are adjustable via two (2) 25-turn potentiometers located under the housing cover. Both setpoints are switch selectable for over- or under-speed operation. A viewable LED indicates the relay status for easy trouble shooting. The DMS is typically used to detect a slowdown on conveyors, fans, blowers and other machinery where a reduction in shaft speed rotation could adversely affect plant operations.

Economical Shaft Speed Switch

• Works with remote/external pulse
frequency output sensor (NPN,
PNP, Mag Pick-up and TTL)
• Over-speed or under-speed configuration
• 5 RPM to 100 RPM with 8 PPR input (DMS100)
• 100 RPM to 5000 RPM with 4 PPR input (DMS5000)
• 2 SPDT relay outputs
• DIN rail mounting simplifies installation
• 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options

The unit is switch selectable for NPN, PNP, mag sensor and logic level sensor inputs. Two models offer setpoint ranges from 5 - 5000 RPM. The setpoints are adjustable via two (2) 25-turn potentiometers located under the housing cover. Both setpoints are switch selectable for over- or under-speed operation. A viewable LED indicates the relay status for easy trouble shooting. The DMS is typically used to detect a slowdown on conveyors, fans, blowers and other machinery where a reduction in shaft speed rotation could adversely affect plant operations.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Zero Speed Switches
Product Number DMS100
Product Name Economical Shaft Speed Switch
Technology Magnetic Proximity
Mounting Base
Features Field Adjustable; Over Speed Sensing
Operating Temperature 32 to 122 F (0 to 50 C)
Operating Range 5 to 100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Technology Electromechanical
View Details
Programmable Electronic Rotation And Stop Control - S3427D CRTP 110/220Vac - Fargo Controls, Inc.
Specs
Technology Electronic
Mounting DIN Rail
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Shaft Speed Switch - M100 - Electro-Sensors, Inc.
Electro-Sensors, Inc.
Specs
Technology Magnetic Proximity
Mounting Base
Features Explosion Proof
View Details