Electro-Sensors, Inc. Digital Tachometer AP1000

Description
Digital Tachometer Features • Field programmable • Displays rates from 0-9,999 or time-in-process • Simple installation, panel mount meter • Bright 0.3 inch high efficiency LED displays • ETL approved to applicable UL and CSA standards The AP1000 Series Digital Tachometer is a complete rate monitoring system that combines accuracy and reliability in a rugged, compact housing. The AP1000 can take a variety of pulse inputs. The meter translates the input pulses to display RPM, or any specified user unit such as feet-per-minute, parts-per-hour, or gallons-per-minute. Standard input power is 115 VAC; 230 VAC and 12 or 24 VAC / VDC are optional.
Datasheet
Description
Digital Tachometer Features • Field programmable • Displays rates from 0-9,999 or time-in-process • Simple installation, panel mount meter • Bright 0.3 inch high efficiency LED displays • ETL approved to applicable UL and CSA standards The AP1000 Series Digital Tachometer is a complete rate monitoring system that combines accuracy and reliability in a rugged, compact housing. The AP1000 can take a variety of pulse inputs. The meter translates the input pulses to display RPM, or any specified user unit such as feet-per-minute, parts-per-hour, or gallons-per-minute. Standard input power is 115 VAC; 230 VAC and 12 or 24 VAC / VDC are optional.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Tachometer - AP1000 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Digital Tachometer
AP1000
Digital Tachometer AP1000
Digital Tachometer Features • Field programmable • Displays rates from 0-9,999 or time-in-process • Simple installation, panel mount meter • Bright 0.3 inch high efficiency LED displays • ETL approved to applicable UL and CSA standards The AP1000 Series Digital Tachometer is a complete rate monitoring system that combines accuracy and reliability in a rugged, compact housing. The AP1000 can take a variety of pulse inputs. The meter translates the input pulses to display RPM, or any specified user unit such as feet-per-minute, parts-per-hour, or gallons-per-minute. Standard input power is 115 VAC; 230 VAC and 12 or 24 VAC / VDC are optional.

Digital Tachometer

Features
• Field programmable
• Displays rates from 0-9,999 or time-in-process
• Simple installation, panel mount meter
• Bright 0.3 inch high efficiency LED displays
• ETL approved to applicable UL and
CSA standards

The AP1000 Series Digital Tachometer is a complete rate monitoring system that combines accuracy and reliability in a rugged, compact housing. The AP1000 can take a variety of pulse inputs. The meter translates the input pulses to display RPM, or any specified user unit such as feet-per-minute, parts-per-hour, or gallons-per-minute. Standard input power is 115 VAC; 230 VAC and 12 or 24 VAC / VDC are optional.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Tachometers
Product Number AP1000
Product Name Digital Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared), Magnetic)
Form Factor Panel
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers - 1238812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared), Contact, optical)
Features Battery Powered
Operating Speed 19999 to 99999 rpm
View Details
Hand Held Tachometer Rotation Meter - PCE-DT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller) (optional feature); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Optical Tachometer - 4766A - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details